EN
  • EN
  • DE

MC33071PG

Part No MC33071PG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single GP ±22V/44V 8-Pin PDIP Tube / IC OPAMP GP 4.5MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 13 V/μs
GBP - Gain Bandwidth Product 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 1.9mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 44 V, ±1.5 V ~ 22 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787729-MC33071PG
Popularity Medium
Supply and Demand Status Limited
Family Name MC33071
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33071PG CAD Model

Description

ON Semiconductor MC33071PG Operational Amplifier

The MC33071PG is a high-performance operational amplifier (op-amp) from ON Semiconductor, designed to offer a perfect blend of features for a wide array of applications. This single op-amp is characterized by its low power consumption, high input impedance, and fast switching speeds, making it an ideal choice for analog signal conditioning, filtering, and amplification tasks.

With a typical voltage gain of 106 dB and a wide bandwidth of 4.5 MHz, the MC33071PG provides excellent accuracy and stability, which is essential for high-fidelity audio applications, medical instrumentation, and active filters. The device operates over a wide range of power supply voltages, from +3 V to +44 V for single supply operation or ±1.5 V to ±22 V for dual supply configurations, giving designers flexibility in various circuit designs.

The input offset voltage is as low as 2 mV, which ensures a minimal error in signal processing, and the input bias current is low, reducing the impact on the source signal and making it suitable for high-impedance sensor interfaces. Additionally, the MC33071PG boasts a high slew rate of 13 V/μs, which allows it to respond quickly to changes in the input signal, a critical feature for applications requiring fast response times such as data acquisition systems.

ON Semiconductor has packaged the MC33071PG in an 8-pin PDIP (Plastic Dual-In-Line Package), which is not only easy to handle but also compatible with standard breadboards and sockets, simplifying prototyping and testing phases. Its robust design ensures reliable performance even in harsh conditions, making it a go-to choice for industrial and automotive applications where durability is a necessity.

In summary, the MC33071PG from ON Semiconductor is a versatile and reliable operational amplifier that offers an excellent balance of speed, precision, and power efficiency. Whether you're designing consumer electronics, industrial control systems, or sensitive instrumentation, this op-amp can help you achieve a high-performance end product.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5439 $59.8290
260+ $0.4463 $116.0380
405+ $0.4324 $175.1220
555+ $0.4185 $232.2675
715+ $0.4045 $289.2175
960+ $0.3627 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,936 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess