EN
  • EN
  • DE

X28C64EMB

Part No X28C64EMB
Manufacturer Intersil
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214301-X28C64EMB
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C64EMB CAD Model

Description

The X28C64EMB is a 64K CMOS EEPROM manufactured by Intersil (now Renesas). It is a non-volatile memory device that can be electrically erased and reprogrammed, offering a reliable and flexible solution for data storage in various electronic systems.

Applications:

  • Firmware storage: Storing boot code and operating system kernels in embedded systems.
  • Parameter storage: Storing configuration settings and calibration data in industrial control equipment.
  • Data logging: Recording sensor data and other information in data acquisition systems.
  • Programmable logic controllers (PLCs): Storing program logic and configuration data.
  • Instrumentation equipment: Storing calibration data and program parameters.

Features:

  • 64K (8K x 8) memory organization: Provides ample storage capacity for various applications.
  • Electrically erasable and programmable (EEPROM): Allows for in-system reprogramming.
  • CMOS technology: Offers low power consumption.
  • Fast access time: Enables quick data retrieval.
  • Self-timed write cycle: Simplifies write operations.
  • Data polling: Allows for verification of write completion.
  • JEDEC standard pinout: Ensures compatibility with other memory devices.

Benefits:

  • Flexible data storage: Allows for easy updating and modification of stored data.
  • Low power consumption: Extends battery life in portable devices.
  • Fast data access: Enables quick retrieval of stored information.
  • Simplified programming: Reduces development time and effort.
  • Reliable operation: Ensures data integrity and long-term retention.

Technical Specifications:

Key specifications of the X28C64EMB include:

  • Memory Size: 64K bits (8K x 8)
  • Access Time: Typically 150 ns or 200 ns (depending on the grade)
  • Supply Voltage: 5V ±10%
  • Operating Current: Typically 30 mA (active)
  • Standby Current: Typically 100 μA
  • Endurance: 10,000 erase/write cycles
  • Data Retention: 10 years
  • Operating Temperature Range: 0°C to +70°C (Commercial) or -40°C to +85°C (Industrial)
  • Package: DIP-28 or SOIC-28

Consult the Intersil (now Renesas) X28C64EMB datasheet for detailed specifications, timing diagrams, and application notes. The X28C64EMB is a versatile and reliable EEPROM suitable for a wide range of non-volatile memory applications.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess