Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F26
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345638-PIC18F26K80T-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F26K80T-E/SO CAD Model

Description

Product Overview: PIC18F26K80T-E/SO

The PIC18F26K80T-E/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of Microchip's PIC18F K80 family and is designed to cater to a wide range of applications, including automotive, industrial control systems, and consumer electronics.

Key Features:

  • Core Processor: The MCU features a robust PIC architecture with an enhanced Mid-Range 8-bit RISC processor, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes with 64KB Flash memory, 3.8KB RAM, and 1KB EEPROM, offering ample space for complex programs and data storage.
  • High-Speed PWM: The device includes high-speed Pulse Width Modulation (PWM) modules, which are essential for precise control in power regulation and motor control applications.
  • Communication Peripherals: It supports multiple communication protocols, including CAN (Controller Area Network), which is crucial for automotive and industrial networks, as well as SPI, I2C, and EUSART for serial communication.
  • Analog Features: The MCU is equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for accurate sensor readings and analog input processing.
  • Temperature Range: Operating within an industrial temperature range, the PIC18F26K80T-E/SO is designed to function reliably in extreme conditions.
  • Power Management: It features a range of power-saving modes, making it ideal for battery-operated and power-sensitive applications.

Package and Quality:

The PIC18F26K80T-E/SO comes in an SOIC package, which is a small outline integrated circuit package, making it suitable for space-constrained applications. The device meets high-quality standards, ensuring consistent performance and reliability for your projects.

Applications:

With its versatile features, the PIC18F26K80T-E/SO is an excellent choice for a variety of applications, such as automotive systems, industrial automation, sensor monitoring, and consumer electronics. Its robust design and comprehensive feature set enable developers to create sophisticated and efficient systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7339 $58.9356
10+ $12.0894 $120.8940
15+ $11.7116 $175.6740
20+ $11.3338 $226.6760
26+ $10.9560 $284.8560
35+ $9.8226 $343.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,740 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention