EN
  • EN
  • DE

MX7528JP+

Part No MX7528JP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 4-CH R-2R 8-bit 20-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 15 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 20
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Settling Time 350 ns
Supply Type Single
Win Source Part Number 1080014-MX7528JP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7528JP+ CAD Model

Description

Maxim Integrated MX7528JP+ Product Overview

The Maxim Integrated MX7528JP+ is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. This integrated circuit (IC) is particularly suited for applications requiring a reliable and stable analog output generated from digital values. The device is widely used in systems that demand high-speed data conversion, such as digital signal processing, automated test equipment, and data acquisition systems.

The MX7528JP+ features two matched DACs on a single monolithic chip, providing synchronous update capabilities that are essential for phase-sensitive applications. Each DAC can convert an 8-bit digital input into a corresponding analog voltage or current output, with the ability to operate in either unipolar or bipolar output modes. This flexibility allows for a wide range of applications and system integrations.

Key specifications of the MX7528JP+ include:

  • Double-buffered inputs, allowing for simultaneous update of both DACs
  • Fast settling time, enabling rapid data conversion and high throughput
  • Low power consumption, making it ideal for battery-powered and portable devices
  • Wide operating voltage range, accommodating various system power supplies
  • Industry-standard pinout, ensuring compatibility with existing designs and easy integration

Moreover, the MX7528JP+ boasts excellent linearity and low glitch energy, which minimizes output errors and ensures a clean, stable analog signal. The high level of integration reduces the need for external components, simplifying the design process and reducing the overall system footprint.

The IC comes in a compact 20-pin Plastic DIP (PDIP) package, which is suitable for through-hole mounting, making it easy to prototype with on standard breadboards and test circuits. This packaging also provides robustness for industrial environments where temperature and mechanical stresses may be a concern.

For designers and engineers looking for a high-quality, dual-channel DAC solution, the Maxim Integrated MX7528JP+ offers a reliable and efficient choice that can meet the demands of both precision and high-speed data conversion applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess