EN
  • EN
  • DE

MC33039P

Part No MC33039P
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Technology Bipolar
Applications General Purpose
Supply Voltage - Operating 5.5 V to 9 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 145252-MC33039P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33039P CAD Model

Description

The MC33039P is a high-performance, cost-effective brushless DC motor controller designed and manufactured by ON Semiconductor. This integrated circuit is specifically engineered to provide efficient and precise control for a wide range of brushless DC motors used in various applications including consumer electronics, automotive, industrial automation, and aerospace.

Key Features:

  • Supply Voltage Range: The device operates over a supply voltage range of 10 V to 30 V, accommodating a variety of power sources and ensuring compatibility with numerous motor specifications.
  • Speed Control: It offers excellent speed control capabilities through its built-in voltage-controlled oscillator and can be used with an external speed command signal for closed-loop speed control.
  • Startup Logic: The MC33039P is equipped with a startup logic feature that ensures reliable motor startup, which is crucial for applications requiring consistent performance.
  • Lock Detect Protection: The device includes a lock detect circuitry that protects the motor and controller in case of rotor lock situations, enhancing the system's safety and longevity.
  • Direction Input: With a dedicated direction input, users can easily control the rotational direction of the motor, offering flexibility in application design.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by disabling the output drivers if the chip's temperature exceeds safe operating limits.

Applications:

The MC33039P is versatile and can be used in a variety of applications, such as:

  • Computer peripherals (e.g., printers, scanners)
  • HVAC systems
  • Automotive components (e.g., pumps, fans)
  • Industrial automation (e.g., robotic arms, conveyor belts)
  • Medical devices (e.g., centrifuges, respirators)

ON Semiconductor's MC33039P is a robust solution for designers seeking to implement a reliable and efficient control system for brushless DC motors. Its comprehensive feature set ensures performance and protection, making it a preferred choice for a wide range of motor control applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess