Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumileds
Packaging Reel
Color Blue
Wavelength 470nm
Current - Test 700mA
Voltage - Forward (Vf) 2.95V
Lumens/Watt at Current - Test 32 lm/W
Current - Max 1A
Flux at Current/Temperature - Test 67lm (50lm ~ 83lm)
Test Temperature Condition 25°C
Viewing Angle 125°
Mounting Style SMD
Manufacturer Package 1812 (4532 Metric)
Supplier Device Package SMD
Parts Dimension 0.177" L x 0.120" W (4.49mm x 3.05mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Thermal Resistance of Package 10°C/W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1209782-LXML-PB02
Manufacturer Homepage www.luxeon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LXML-PB02 CAD Model

Description

The 1209782-LXML-PB02 is a blue LED component that comes in a 1812 (4532 Metric) SMD package.

  • It can handle a maximum current of 1A and has a viewing angle of 125 degrees.
  • @ a test current of 700mA, it has a forward voltage of 2.95V and a thermal resistance of 10 degrees Celsius per watt.
  • Its flux @ a test temperature of 25 degrees Celsius ranges from 50lm to 83lm, while its lumens per watt @ the same test current is 32 lm/W.
  • This LED component is suitable for various optoelectronics applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED SYNIOS YELLOW 1108
Need more? Email Us
ECAD model for KY DMLQ31.FY-Z5JF10-5F-8E8G-300-R18
OSRAM Opto Semiconductors Inc.
LED OSLON SSL150 YLW 590NM SMD
Need more? Email Us
ECAD model for GY CSHPM1.23-KPKR-36-0-350-R18
Lumileds
LUXEON Rebel and LUXEON Rebel ES | LED LUXEON REBEL BLUE SMD
Need more? Email Us
ECAD model for LXML-PB02
LED Engin Inc.
LED EMITTER RGBW 10W SMD
Need more? Email Us
ECAD model for LZ4-00MD00
Cree Inc.
LED XLAMP XPC RED 625NM SMD
Need more? Email Us
ECAD model for XPCRED-L1-R250-00201
TT Electronics
LED GREEN 515NM SMD
Lowest to $1.8278
ECAD model for OVTL01LGAG
Cree Inc.
LED XLAMP MLE BLUE 455NM SMD
Need more? Email Us
ECAD model for MLEROY-A1-0000-000502
OSRAM Opto Semiconductors Inc.
LED OSLON SSL80 BLUE 470NM SMD
Lowest to $1.5487
ECAD model for GB CS8PM1.13-HYHZ-35-0-350-R18
Everlight Electronics Co Ltd
LED SHUEN GREEN 525NM SMD
Lowest to $0.3420
ECAD model for ELSH-F71G1-0LPNM-CG1G2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention