EN
  • EN
  • DE

MC14572UBCPG

Part No MC14572UBCPG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE HEX NAND/NOR/INV 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-PDIP
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MC14572
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC14572UBCPG-ND, MC14572UBCPGOS
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883324-MC14572UBCPG
Ultra Librarian 3D Model Ultra Librarian MC14572UBCPG CAD Model

Description

ON Semiconductor MC14572UBCPG Integrated Circuit

The ON Semiconductor MC14572UBCPG is a versatile and robust integrated circuit that serves as a Hex Universal Gate, designed to meet a wide range of digital logic requirements. This high-performance IC is a crucial component for electronic enthusiasts, engineers, and professionals looking to implement complex logic functions in their circuit designs.

Key Features:

  • Multiple Logic Functions: The MC14572UBCPG combines six universal gates in a single package, each capable of operating as NAND, NOR, OR, AND, Inverter, and Buffer. This flexibility allows for simplified circuit design and component reduction.
  • Standardized Design: This IC conforms to standard pinout, which ensures easy integration into existing designs and compatibility with a wide range of other digital components.
  • High Noise Immunity: Characterized by its high noise immunity, the MC14572UBCPG is well-suited for applications prone to electrical interference, ensuring reliable performance even in challenging environments.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 18V, making it suitable for various applications, from low-voltage battery-operated devices to industrial systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC maintains low power consumption, which is critical for portable and battery-powered applications.

Applications:

The MC14572UBCPG is a highly adaptable component that can be used in a multitude of applications, including:

  • Complex logic circuits
  • Signal processing
  • Control systems
  • Computing devices
  • Alarm and security systems
  • Automotive electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MC14572UBCPG is no exception. Manufactured with the highest standards, this IC is designed for long-term reliability and consistent performance, ensuring that your projects and products maintain their integrity over time.

In summary, the ON Semiconductor MC14572UBCPG is an essential component for designers looking to implement efficient and reliable logic operations in their electronic systems. Its universal gate functionality, combined with a robust design, makes it a valuable addition to any digital circuit project.

You May Also Be Interested in

Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0016 $60.0480
75+ $1.6424 $123.1800
110+ $1.5916 $175.0760
150+ $1.5408 $231.1200
195+ $1.4888 $290.3160
260+ $1.3352 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess