EN
  • EN
  • DE

MC14536BCPG

Part No MC14536BCPG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 2MHZ 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Programmable Timer
Frequency 2MHz
Supply Voltage - Operating 3 V to 18 V
Operating Supply Current 15μA
Temperature Range - Operating -55°C to 125°C
Case / Package 16-DIP
Mounting Through Hole
Win Source Part Number 1073221-MC14536BCPG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14536BCPG CAD Model

Description

ON Semiconductor MC14536BCPG Programmable Timer

The ON Semiconductor MC14536BCPG is a versatile, high-performance programmable timer that offers a wide range of timing configurations suitable for various applications in the industrial, automotive, and consumer electronics sectors. This integrated circuit is designed to provide reliable and accurate time delays or oscillation, making it an excellent choice for any timing-related function.

Key Features

  • Programmable Timer: The MC14536BCPG can be programmed to deliver a wide range of timing intervals, from microseconds to hours, providing flexibility for different timing requirements.
  • Stable Operation: This device is characterized by its stability and precision in timing, ensuring consistent performance across a variety of environmental conditions.
  • Wide Voltage Range: It operates over a voltage range of 3V to 18V, accommodating various power supply levels and making it suitable for both low-power and standard applications.
  • Direct Replacement: The MC14536BCPG serves as a direct replacement for the industry-standard MC14536, allowing for easy integration into existing designs without the need for significant modifications.
  • Output Driver Capability: It features an output driver capable of sourcing or sinking 10mA, which is sufficient for directly driving small loads or interfacing with other logic components.
  • Monolithic Design: The timer is built as a monolithic integrated circuit, which enhances its reliability and reduces susceptibility to noise and interference.

Applications

The MC14536BCPG is suitable for a diverse range of applications, including:

  • Timing circuits in consumer electronics
  • Sequential timing in industrial control systems
  • Delay timers in automotive electronics
  • Pulse width modulation (PWM) and frequency generation
  • Alarm systems and time delay applications

Product Specifications

The MC14536BCPG is offered in a 16-pin DIP (Dual In-line Package) configuration, making it compatible with standard breadboards and sockets for prototyping and testing. It is manufactured by ON Semiconductor, a trusted name in the production of high-quality semiconductor components and integrated circuits.

With its robust design and programmable features, the ON Semiconductor MC14536BCPG programmable timer is a reliable and efficient solution for designers looking to implement precise timing functions in their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess