Products specifications Report Issue?

Circuit SPDT x 2
Switch Function On-Mom
Current Rating (Amps) 15A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Push-Pull Plunger
Mounting Type Chassis Mount
Termination Style Screw Terminal
Electrical Life 150,000 Cycles
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551024-23TL602
Ultra Librarian 3D Model Ultra Librarian 23TL602 CAD Model

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for 1SM1
Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us
ECAD model for V-10G5-1C5-K
Omron
SWITCH SNAP ACT SPST-NO 15A 250V
Need more? Email Us
ECAD model for V-15G-3A5-K
Omron
SWITCH SNAP ACT SPST-NC 16A 250V
Need more? Email Us
ECAD model for D3V-16G4M-2C25-K
C&K Components
SWITCH SNAP ACTION SPDT 15A 277V
Need more? Email Us
ECAD model for TFEEJ6ST1640C
Omron
SWITCH SNAP ACT SPST-NO 15A 250V
Need more? Email Us
ECAD model for V-151-3A5
Omron
SWITCH SNP ACT SPST-NO 0.1A 125V
Need more? Email Us
ECAD model for D3V-014-3C3-T-K
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Need more? Email Us
ECAD model for D3V-16G2M-1C25-K
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Need more? Email Us
ECAD model for V-165-1C25

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention