Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25LC020
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1318496-25LC020AT-E/SN
Ultra Librarian 3D Model Ultra Librarian 25LC020AT-E/SN CAD Model

Description

Microchip Technology 25LC020AT-E/SN EEPROM

The 25LC020AT-E/SN from Microchip Technology is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed for storage applications where low-power and low-voltage operations are essential. This reliable memory module comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, offering a practical solution for data storage in a range of industrial, automotive, and consumer electronics.

Key Features:

  • Memory Size: The device offers 2 Kbits of memory, which is ideal for storing configuration settings, calibration data, and small application logs.
  • Interface Type: It utilizes the industry-standard Serial Peripheral Interface (SPI), ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Temperature Range: Designed to perform reliably across a wide temperature range, from -40°C to +85°C, it suits various environments and applications.
  • Write Protection: It features hardware and software write protection, including block write protection, to prevent accidental data overwrites and ensure data integrity.
  • Endurance: The device boasts a high endurance of 1 million erase/write cycles, guaranteeing a long operational lifespan.
  • Data Retention: Offers a data retention period of over 200 years, ensuring the safety and longevity of critical data.

Applications:

The 25LC020AT-E/SN EEPROM is suitable for a wide array of applications, including but not limited to:

  • Consumer electronics such as smart appliances and wearable devices
  • Automotive systems, particularly in infotainment and engine control modules
  • Industrial and manufacturing equipment requiring stable, long-term data storage
  • Medical devices where precision calibration data need to be stored securely
  • Telecommunication systems for storing network configurations and user settings

Overall, the 25LC020AT-E/SN from Microchip Technology represents a reliable and flexible solution for systems requiring a small footprint, non-volatile memory storage with robust protection features and a wide operating range.

You May Also Be Interested in

Lexar
64GB EMMC TLC 5.1 -40C+85C INDW
Need more? Email Us
ECAD model for FEMDRW064G-88A19
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1472BV33-200BZXC
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1414TV18-200BZXC
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for CY7C1041BNV33L-15ZXC
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
ECAD model for IS43LD16160B-25BLI
Kingston
IC FLSH 512GBIT EMMC 5.1 153FBGA
Need more? Email Us
ECAD model for EMMC64G-IY29-5B101
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#B1
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 28CDIP
Need more? Email Us
ECAD model for 5962-3829407MXA
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3578S150PFGI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2434 $68.3870
130+ $1.0203 $132.6390
200+ $0.9885 $197.7000
275+ $0.9565 $263.0375
350+ $0.9247 $323.6450
470+ $0.8289 $389.5830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,085 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention