EN
  • EN
  • DE

MCIMX6Y0DVM05AB

Part No MCIMX6Y0DVM05AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6ULL ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6
Package Tray
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 152
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884030-MCIMX6Y0DVM05AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y0DVM05AB CAD Model

Description

The MCIMX6Y0DVM05AB is a cutting-edge processor from NXP Semiconductors, renowned for its high performance and energy efficiency. This processor is part of the i.MX 6 series, which is well-regarded for its scalability and multimedia capabilities, making it a perfect fit for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6Y0DVM05AB lies an ARM Cortex-A9 core which operates at a speed of up to 1 GHz. This core delivers the computational power necessary for demanding applications while maintaining a balance between performance and power consumption.
  • Integrated Multimedia Processing: The processor boasts multimedia processing features with 2D and 3D graphics accelerators. It supports full HD video processing, and high-definition audio, providing a rich multimedia experience.
  • High Connectivity: With a range of interfaces, including Ethernet, USB, and HDMI, this processor can easily connect to various peripherals and networks, making it highly versatile for different connectivity requirements.
  • Low Power Consumption: Designed for efficiency, the MCIMX6Y0DVM05AB is optimized for low power consumption, making it ideal for portable and battery-powered devices.

Applications

The processor's robust feature set makes it suitable for a variety of applications:

  • Industrial Control and Automation
  • Automotive Infotainment Systems
  • Smart Home Devices
  • Portable Medical Devices
  • Interactive Point-of-Sale Kiosks

Quality and Reliability

NXP's commitment to quality ensures that the MCIMX6Y0DVM05AB meets the stringent requirements of industrial and automotive markets. It is designed to withstand harsh environments and provide reliable performance over an extended period.

Developer Support

Developers can take advantage of NXP's extensive support network, which includes detailed documentation, development tools, and active community forums. This support helps to accelerate the development process and reduce time-to-market for products using the MCIMX6Y0DVM05AB processor.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5891 $51.5346
15+ $7.0475 $105.7125
22+ $6.8273 $150.2006
31+ $6.6070 $204.8170
40+ $6.3868 $255.4720
53+ $5.7261 $303.4833
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,374 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess