ON Semiconductor MC14504BDTR2G
The ON Semiconductor MC14504BDTR2G is a high-performance, Hex Level Shifter designed for interfacing TTL or NMOS logic levels to CMOS logic levels. This integrated circuit is a versatile component that is essential in digital systems where signal compatibility between different voltage domains is required.
The MC14504BDTR2G is part of the 4000 series CMOS logic family, known for its low power consumption and high noise immunity. It is specifically designed to convert TTL logic levels to CMOS logic levels, making it an ideal choice for mixed-logic systems where TTL and CMOS devices must communicate effectively.
Key Features:
- Logic Type: Hex Level Shifter
- Voltage - Supply: The device operates over a wide supply voltage range from 3V to 18V, providing flexibility in various applications.
- Logic Level Conversion: Converts TTL logic levels to CMOS logic levels, enabling seamless integration of TTL and CMOS technologies in a single system.
- Output Type: Standard
- Mounting Type: Surface Mount
- Package / Case: TSSOP-16
- Operating Temperature: The device is specified for operation from -55°C to +125°C, making it suitable for use in a wide range of environmental conditions.
The MC14504BDTR2G is packaged in a TSSOP-16 package, which is ideal for space-constrained applications requiring a small footprint without compromising performance. This package also allows for efficient automated assembly processes, ensuring high reliability and consistency in production.
Applications for the MC14504BDTR2G are diverse and include data communication, signal conversion, and level translation in systems such as microprocessors, microcontrollers, and digital signal processors, where compatibility between different logic families is paramount.
With its robust design and ability to operate across a broad range of temperatures, the ON Semiconductor MC14504BDTR2G Hex Level Shifter is a crucial component for designers looking to bridge the gap between TTL and CMOS logic in their electronic designs.