ON Semiconductor MC14504BDG Overview
The MC14504BDG is a versatile CMOS Hex Level Shifter manufactured by ON Semiconductor, designed to facilitate the interconnection of digital systems that operate at different voltage levels. This integrated circuit is especially crucial in applications where TTL and CMOS devices need to communicate, as it converts TTL logic levels to CMOS logic levels and vice versa.
Key Features
- Voltage Conversion: Capable of shifting logic levels from TTL to CMOS and from CMOS to TTL.
- Hex Inverter: Contains six independent inverters for multiple conversion channels.
- High Voltage Tolerance: Input threshold voltage is compatible with most TTL and CMOS devices, allowing for a wide range of interfacing options.
- Low Power Consumption: CMOS technology ensures minimal power usage, which is critical for battery-operated and power-sensitive applications.
- Wide Operating Voltage Range: Can function over a broad voltage range, typically from 3 V to 18 V, providing flexibility in various circuit designs.
- Standard Pin Configuration: Available in a 16-pin SOIC package, which is a common footprint for ease of PCB layout and integration.
Applications
The MC14504BDG is ideal for a range of applications, including:
- Data communication between different logic families
- Level translation in multi-voltage systems
- Interface for microcontrollers with peripherals operating at different voltages
- Signal conversion in data acquisition systems
- General-purpose logic level conversion
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC14504BDG is no exception. It is built to meet high industry standards, ensuring reliability and performance in a variety of operating conditions. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.
With its robust design and flexible voltage compatibility, the MC14504BDG from ON Semiconductor is an essential component for engineers looking to bridge the gap between TTL and CMOS logic levels in their digital system designs.