EN
  • EN
  • DE

MC14025BCP

Part No MC14025BCP
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 133685-MC14025BCP
Ultra Librarian 3D Model Ultra Librarian MC14025BCP CAD Model

Description

ON Semiconductor MC14025BCP - Triple 3-Input NOR Gate

The ON Semiconductor MC14025BCP is a high-performance integrated circuit that serves as a triple 3-input NOR gate. This device is part of the MC14000 series of CMOS logic ICs, which are renowned for their robustness and versatility in a wide range of electronic applications. The MC14025BCP is designed to operate with a supply voltage ranging from 3V to 18V, making it suitable for various digital logic systems and compatible with TTL levels.

Encased in a 14-pin DIP (Dual In-line Package), the MC14025BCP ensures ease of use in breadboards and printed circuit boards alike. Each of the three independent NOR gates in the MC14025BCP can be utilized to implement basic logic functions or combined to create more complex logic circuits. With its standard pin configuration, this IC is a drop-in replacement for many other standard logic gates, facilitating easy upgrades and maintenance.

The MC14025BCP is characterized by its low power consumption, a hallmark of CMOS technology, making it an excellent choice for battery-powered devices and power-sensitive applications. Additionally, it boasts high noise immunity and the ability to drive up to 50pF of capacitive load, which is beneficial for driving long cables or acting as a power buffer.

This device is not only suitable for conventional digital applications but also for various other uses such as control systems, alarm systems, data processing, and instrumentation. Its ability to operate over a wide temperature range ensures reliable performance in both commercial and industrial environments.

ON Semiconductor's commitment to quality means that the MC14025BCP is manufactured to the highest standards, ensuring consistent performance and longevity. Whether you're designing a simple logic gate for a hobby project or a complex digital system for a commercial product, the MC14025BCP from ON Semiconductor is a reliable and efficient solution for your NOR gate logic needs.

Key Features:

  • Triple 3-input NOR gate configuration
  • Wide operating voltage range: 3V to 18V
  • Compatible with TTL levels
  • Low power consumption typical of CMOS devices
  • High noise immunity
  • Capability to drive 50pF capacitive loads
  • Wide operating temperature range
  • Durable 14-pin DIP package for easy handling and integration

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1550 $57.7500
125+ $0.9478 $118.4750
190+ $0.9181 $174.4390
260+ $0.8886 $231.0360
340+ $0.8589 $292.0260
450+ $0.7701 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess