EN
  • EN
  • DE

MAX15061ATE+

Part No MAX15061ATE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONV/CURR MON 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Current/Power Monitor
Current - Supply 1.2mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX15061
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881097-MAX15061ATE+
Ultra Librarian 3D Model Ultra Librarian MAX15061ATE+ CAD Model

Description

Maxim Integrated's MAX15061ATE+ High-Efficiency DC-DC Converter

The MAX15061ATE+ from Maxim Integrated is a compact and high-efficiency DC-DC converter designed for a wide range of applications. This power management integrated circuit (IC) is ideal for space-constrained environments that require a high level of energy efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The MAX15061ATE+ operates over a broad input voltage range of 4.5V to 60V, making it suitable for various industrial, automotive, and communications applications.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage from 0.9V up to 0.9 times the input voltage, allowing for flexibility in design and compatibility with multiple downstream components.
  • High Efficiency: With its synchronous rectification and internal compensation, the MAX15061ATE+ achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Compact Design: The device comes in a small, thermally enhanced, 16-pin TQFN package, which is ideal for space-limited applications.
  • Protection Features: It includes a range of built-in protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of both the converter and the system it powers.
  • Frequency Synchronization: The MAX15061ATE+ allows for frequency synchronization to an external clock, which can help manage radiated noise levels in sensitive applications.

Applications

The MAX15061ATE+ is suitable for a diverse set of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Automotive Infotainment and Body Control Modules
  • Power Supplies for FPGAs, DSPs, and Microprocessors

With its robust feature set and compact form factor, the MAX15061ATE+ from Maxim Integrated stands out as a powerful solution for designers looking to enhance the efficiency and reliability of their power systems. Whether for new designs or upgrades to existing systems, this DC-DC converter offers the performance and versatility needed to meet stringent power requirements.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5626 $71.5626
2+ $58.7179 $117.4358
4+ $56.8826 $227.5304
5+ $55.0485 $275.2425
6+ $53.2132 $319.2792
8+ $47.7084 $381.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess