EN
  • EN
  • DE

MC74AC00N

Part No MC74AC00N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.1 V to 3.85 V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 134447-MC74AC00N
Ultra Librarian 3D Model Ultra Librarian MC74AC00N CAD Model

Description

The MC74AC00N is a high-performance, quad 2-input NAND gate integrated circuit from ON Semiconductor, renowned for delivering top-notch reliability and efficiency in a wide range of electronic applications. This device is fabricated with advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

Key Features

  • Logic Type: Quad 2-Input NAND Gate
  • Package / Case: PDIP-14
  • Operating Temperature: -55°C to +125°C
  • Supply Voltage Range: 2V to 6V
  • High-Speed Performance: tPD = 4.5ns (Typ) at VCC = 5V
  • Current - Quiescent (Max): 2µA
  • Output Drive Capability: 24mA at 5V
  • Logic Level - Low: 0.1V or less
  • Logic Level - High: 1.5V minimum

Applications

The MC74AC00N is suitable for a variety of uses, including:

  • Logic level conversion
  • Wave and pulse shapers
  • High-speed buffering
  • Communication systems
  • Data processing
  • Control systems

Product Description

The MC74AC00N contains four independent gates each of which performs the logic NAND function. It is designed to operate from a wide range of supply voltages, from 2V to 6V, while maintaining compatibility with TTL levels. This feature allows for the easy integration of the MC74AC00N into mixed-voltage systems.

With its fast propagation delay and low quiescent current, this device is ideal for use in high-speed systems where power efficiency is critical. The output drive capability of 24mA allows for a decent amount of current to drive connected loads or to be interfaced with other logic devices.

Its robust operating temperature range ensures reliable operation in extreme environments, making it a versatile choice for industrial and automotive applications. The PDIP-14 packaging allows for easy implementation into various circuit boards, with a pin configuration that is standard across the industry.

ON Semiconductor's commitment to quality and environmental management is reflected in the MC74AC00N, which is designed to meet or exceed the requirements of the automotive industry's standard AEC-Q100.

Ordering and Packaging Information

Each device is supplied in a 14-lead plastic DIP (PDIP-14) package. For detailed ordering and shipping information, please refer to ON Semiconductor's datasheet and product specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
590+ $0.1970 $116.2300
910+ $0.1910 $173.8100
1,250+ $0.1848 $231.0000
1,620+ $0.1786 $289.3320
2,165+ $0.1601 $346.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess