EN
  • EN
  • DE

MC14024BD

Part No MC14024BD
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 7-Stage Ripple Counter | IC COUNTER RIPPLE 7STAGE 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 12MHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 4024
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1217543-MC14024BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14024BD CAD Model

Description

The MC14024BD from ON Semiconductor is a high-performance integrated circuit designed for a variety of applications in the electronics industry. This versatile chip is a CMOS 7-stage ripple-carry binary counter/divider, which is a fundamental component in digital electronics for counting applications and frequency division.

Key Features

  • Wide Operating Voltage Range: The device operates over a wide voltage range from 3V to 18V, making it suitable for battery-operated devices as well as industrial applications.
  • High Noise Immunity: Characterized by high noise immunity and low power consumption, the MC14024BD is ideal for use in noisy environments and for applications that require energy efficiency.
  • Low Power Consumption: The CMOS technology used in this IC ensures low power consumption, which is crucial for portable and power-sensitive applications.
  • Large Counting Range: As a 7-stage counter, it can count from 0 to 127, which is beneficial for a wide range of counting applications.
  • Buffered Inputs and Outputs: The inputs and outputs are buffered, which allows for better signal integrity and reduces the risk of signal degradation over longer distances or in the presence of electromagnetic interference.

Applications

The MC14024BD is suitable for various applications including:

  • Frequency dividers
  • Time delay circuits
  • Counter circuits in digital clocks, timers, and watches
  • Sequential state machines
  • Multi-stage counters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14024BD is no exception. It is designed and manufactured to meet the highest standards of reliability and performance. The device is available in a SOIC-14 package, which ensures a compact footprint while still offering ease of integration into various circuit designs.

Environmental Compliance

The MC14024BD complies with the RoHS directive, which means it is free from hazardous substances such as lead, making it an environmentally friendly choice for electronics manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess