EN
  • EN
  • DE

MC14016BFL1

Part No MC14016BFL1
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUAD ANALOG SWITCH/QUAD MULTIPLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14016
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 992678-MC14016BFL1
Ultra Librarian 3D Model Ultra Librarian MC14016BFL1 CAD Model

Description

ON Semiconductor MC14016BFL1 - Quad Analog Switch/ Multiplexer/Demultiplexer

The ON Semiconductor MC14016BFL1 is a versatile integrated circuit that functions as a quad analog switch or multiplexer/demultiplexer, offering electronic systems a reliable solution for signal routing. Designed to operate over a broad range of voltage levels, this device is a perfect fit for various applications including communication systems, data processing, and instrumentation.

Key Features

  • Four Independent Switches: The MC14016BFL1 contains four independent switches, providing flexibility in connecting and disconnecting signals as needed.
  • Wide Voltage Range: It operates with an analog voltage range from 3V to 18V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low ON Resistance: The device features a low ON resistance, which minimizes signal attenuation and ensures high-quality signal transmission.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, allowing it to be used as a multiplexer or demultiplexer.
  • Binary Address Decoding: The switch selection is controlled by binary address decoding, which simplifies the control logic required to operate the device.
  • Matched Switch Characteristics: The MC14016BFL1 exhibits matched switch characteristics, which is critical for maintaining signal integrity when multiple switches are used simultaneously.
  • Break-Before-Make Switching: It features break-before-make switching action, which prevents momentary short circuits when switching from one channel to another.

Applications

  • Analog Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Sample and Hold Circuits

The ON Semiconductor MC14016BFL1 is packaged in a compact, surface-mount format, which is ideal for space-constrained applications. Its robust design ensures reliable operation even in challenging environmental conditions. Whether you are designing a sophisticated communication system or a simple data acquisition module, the MC14016BFL1 provides a high-performance solution for your analog switching needs.

With ON Semiconductor's commitment to quality and performance, the MC14016BFL1 is a product that engineers can trust for efficient and effective signal management in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2818 $57.7690
500+ $0.2310 $115.5000
775+ $0.2241 $173.6775
1,065+ $0.2171 $231.2115
1,375+ $0.2102 $289.0250
1,845+ $0.1883 $347.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess