EN
  • EN
  • DE

PI3B3245SEX

Part No PI3B3245SEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 3V SO-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PI3B3245
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 791785-PI3B3245SEX
Ultra Librarian 3D Model Ultra Librarian PI3B3245SEX CAD Model

Description

Introducing the PI3B3245SEX from Diodes Incorporated

The PI3B3245SEX is a high-performance, 3.3V, 2-bit bus switch designed by the renowned semiconductor manufacturer, Diodes Incorporated. This switch is crafted to deliver exceptional signal switching for your bus exchange applications, ensuring that your electronic systems operate with efficiency and reliability.

Constructed with the latest technology, the PI3B3245SEX boasts a low on-state resistance of just 5Ω (typical), which minimizes signal distortion and ensures that high-speed data lines are switched with minimal signal loss. This feature makes it an ideal choice for applications that require the rapid and precise transmission of digital signals.

Key Features:

  • Low-Voltage Operation: Optimized for 3.3V power supply, making it suitable for modern low-power electronic systems.
  • High Bandwidth: With a bandwidth greater than 250 MHz, it can easily handle fast data rates, perfect for high-speed data routing.
  • 5Ω Switch Connection: Ensures low signal interference and maintains signal integrity across connections.
  • Bi-Directional Switch: Allows the switch to be used in either direction, offering flexibility in signal routing.
  • Zero Bounce in Flow-Through Mode: Provides seamless signal switching without glitches, essential for maintaining data integrity.

The PI3B3245SEX comes in a compact SSOP package, which not only saves precious board space but also supports the trend towards higher density circuit designs. Its packaging is RoHS compliant, adhering to environmental standards and ensuring that the product is suitable for use in a wide range of markets, including consumer electronics, computing, and telecommunications.

Whether you're designing a state-of-the-art motherboard, a complex server, or a sophisticated telecommunications system, the PI3B3245SEX from Diodes Incorporated is engineered to meet your needs. Its high-speed, low-power, and reliable switching capabilities make it an indispensable component in any application that demands the best in signal switching technology.

For more information on the PI3B3245SEX, visit the Diodes Incorporated website or contact their sales representatives. Embrace the power of precision with the PI3B3245SEX bus switch.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess