Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 4000B
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 14 MHz
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8.8mA, 8.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 4 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number MC14013
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926070-MC14013BDG
Ultra Librarian 3D Model Ultra Librarian MC14013BDG CAD Model

Description

The MC14013BDG is a high-quality integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device is a dual type D flip-flop, which is a fundamental building block in digital electronics. It is designed to provide reliable bistable or two-state circuitry for a wide range of applications. The MC14013BDG is particularly useful in the implementation of sequential logic, where it can serve as a basic memory element, storing one bit of information.

Key Features

  • Configuration: The device contains two independent D flip-flops with individual data, clock, set, and reset inputs.
  • Output Capability: Each flip-flop has complementary outputs that provide both the normal and inverted data.
  • Triggering: The flip-flops are edge-triggered, responding to the rising edge of the clock input, which makes them suitable for synchronous data transfer and control applications.
  • Set/Reset Function: Asynchronous set and reset inputs are available for each flip-flop, allowing immediate control over the stored data.
  • Supply Voltage Range: It operates over a broad voltage range from 3V to 18V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Static Operation: The MC14013BDG is designed for static operation, eliminating the need for clock or refreshing signals to maintain the stored data.
  • High Noise Immunity: Characterized by high noise immunity, the device is reliable in electrically noisy environments.
  • Packaging: The device comes in a SOIC-14 package, which is a small outline integrated circuit package that is ideal for space-constrained applications.

Applications

The MC14013BDG is versatile and can be used in a variety of applications, including:

  • Counters and dividers
  • Shift registers
  • Memory storage elements
  • Control circuits
  • Data processing systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14013BDG is no exception, as it is manufactured to meet stringent quality standards, ensuring consistent performance and reliability for the end user.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 2BIT 16FCBGA
Lowest to $36.5585
ECAD model for NBSG53ABAR2
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10176P
ON Semiconductor
D FLIP-FLOP
Lowest to $0.1984
ECAD model for MC14013BDT
Texas Instruments
54LS374 OCTAL D-TYPE EDGE TRIGGE / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS374FK
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10131FN
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Lowest to $38.8148
ECAD model for SNJ54ALS273J
ON Semiconductor
FLIP FLOP JK-MASTER-SLAVE TYPE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10135L
ON Semiconductor
D FLIP-FLOP, 6-BIT
Lowest to $0.2787
ECAD model for MC14174BD
ON Semiconductor
IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $14.6688
ECAD model for MC100LVEL29DWR2G

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6264 $50.1120
195+ $0.5140 $100.2300
305+ $0.4979 $151.8595
420+ $0.4819 $202.3980
540+ $0.4658 $251.5320
720+ $0.4176 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 144 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention