Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 14MHz
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 316791-MC14013
Ultra Librarian 3D Model Ultra Librarian MC14013 CAD Model

Description

The MC14013 from ON Semiconductor is a high-performance, dual type D flip-flop integrated circuit. This versatile component is an essential building block in digital electronics and finds its use in various applications such as data storage, data transfer, frequency division, and counters. The MC14013 is designed to operate with a power supply range from 3V to 18V, making it suitable for both low and high-voltage applications.

Key Features

  • Wide Operating Voltage Range: The device can function with a supply voltage between 3V and 18V, accommodating different logic level requirements and ensuring compatibility with a variety of other logic devices.
  • High Noise Immunity: Characterized by a high noise immunity, the MC14013 is reliable in electrically noisy environments, which is crucial for maintaining the integrity of the data.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes very low power, making it ideal for battery-operated devices.
  • Complementary Outputs: Each flip-flop has independent Q and Q̅ (bar) outputs providing both the normal and inverted data, which is useful for creating complementary signals without additional components.
  • Set-Reset Capability: The device includes set (S) and reset (R) inputs for each flip-flop, allowing for greater flexibility in control logic schemes.

Applications

The MC14013 is a versatile component that can be used in a wide range of applications. It is particularly useful in digital circuits where bistable storage is needed, such as:

  • Shift registers
  • Storage registers
  • Counters and dividers
  • Control circuits
  • Toggle circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14013 is no exception. It is manufactured to the highest standards, ensuring both reliability and performance. Whether used in industrial, commercial, or consumer applications, the MC14013 is an excellent choice for designers looking for a dependable flip-flop IC.

You May Also Be Interested in

ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10186FN
Texas Instruments
54LS109A DUAL J-K POSITIVE-EDGE- / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS109AJ
Texas Instruments
54LS109A DUAL J-K POSITIVE-EDGE- / Flip Flop Element Bit
Lowest to $33.5194
ECAD model for SN54LS109AJ
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-T
Lowest to $37.4518
ECAD model for SNJ54AC74W
Texas Instruments
IC D-TYPE POS TRG SNGL 20SSOP / Flip Flop Element Bit
Lowest to $0.9863
ECAD model for SN74ACT374DB
Texas Instruments
QUADRUPLE D-TYPE FLIP-FLOPS WITH / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for SN54S175J
Diodes Incorporated
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for PI74FCT273ATS
ON Semiconductor
IC D-TYPE POS TRG DUAL 14TSSOP / Flip Flop Element Bit
Lowest to $0.1630
ECAD model for MC74AC74DT
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54ALS273J

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention