EN
  • EN
  • DE

EBE41AE4ACFA-6E-E

Part No EBE41AE4ACFA-6E-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 512Mx72 ECC Reg (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950866-EBE41AE4ACFA-6E-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE41AE4ACFA-6E-E CAD Model

Description

The EBE41AE4ACFA-6E-E is a DDR3 SDRAM module from Elpida Memory. Designed for systems requiring high-speed data access, it offers enhanced performance and efficiency compared to previous memory generations. Its optimized architecture allows for improved bandwidth and reduced latency, making it suitable for a wide range of applications.

Applications

  • Desktop PCs
  • Laptops
  • Servers
  • Workstations
  • Embedded Systems

Features

  • DDR3 SDRAM Technology: Provides higher bandwidth and lower latency compared to DDR2.
  • High Capacity: Offers ample memory space for demanding applications and multitasking.
  • High Speed: Operates at high frequencies to enable rapid data transfer.
  • Low Voltage: Designed for energy efficiency, reducing power consumption and heat generation.
  • JEDEC Compliance: Adheres to industry standards for compatibility and reliability.

Benefits

  • Improved System Responsiveness: Enhances overall system performance and reduces loading times.
  • Increased Multitasking Capabilities: Allows for running multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times.
  • Reduced Power Consumption: Contributes to energy savings and longer battery life in portable devices.
  • Reliable Performance: Ensures stable and consistent operation.

Additional Details

This module is commonly found in either a DIMM (Dual In-Line Memory Module) form factor for desktops or a SODIMM (Small Outline DIMM) form factor for laptops. Key features typically include support for burst lengths of 4 or 8, auto precharge, and write leveling. The specific capacity (e.g., 2GB, 4GB) and operating speed (e.g., 1333MHz, 1600MHz) can be confirmed via the manufacturer's datasheet. The module incorporates features for maintaining data integrity, such as parity checking or ECC (Error Correcting Code) depending on the specific model. The operating temperature range and storage temperature range are important considerations, as detailed in the product's specifications. The materials used in its construction are often compliant with environmental standards like RoHS.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess