EN
  • EN
  • DE

MC14011BDTR2

Part No MC14011BDTR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description B-SUFFIX SERIES CMOS GATES | IC GATE NAND 4CH 2-INP 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5V ~ 4V
Logic Level - High 3.5V ~ 11V
Max Propagation Delay at V, Max CL 80ns at 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 4011
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1217490-MC14011BDTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14011BDTR2 CAD Model

Description

The ON Semiconductor MC14011BDTR2 is a high-performance CMOS logic quad 2-input NAND gate integrated circuit designed for use in a wide range of electronic applications. This versatile component is part of ON Semiconductor's 4000 series logic family, known for its robustness and low power consumption.

Key Features

  • Logic Type: Quad 2-Input NAND Gate
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Operating Voltage Range: 3V to 18V
  • High Noise Immunity: Equivalent to 100% of VCC
  • Low Power Consumption: 5 nA typical at 5V
  • High-Speed Operation: TPD = 60ns at VCC = 10V
  • Temperature Range: -55°C to +125°C
  • Lead-Free, RoHS Compliant: Yes

Performance and Applications

The MC14011BDTR2 is designed to deliver high-speed performance while maintaining low power dissipation, making it suitable for battery-powered devices and other power-sensitive applications. It operates over a broad voltage range from 3V to 18V, which provides flexibility for use in various circuit designs.

With its high noise immunity, this NAND gate IC ensures reliable operation even in environments with electrical noise, which is critical for industrial and automotive applications. The device's capability to operate at a wide temperature range enhances its suitability for harsh environments.

Typical applications for the MC14011BDTR2 include logic control processes, computing devices, data processing, instrumentation, and any application requiring high-reliability logic switching. Its small footprint TSSOP-14 package makes it ideal for space-constrained applications.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14011BDTR2 is manufactured with the company's advanced technology, ensuring that each unit meets stringent quality and reliability standards. This product is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1758 $58.0140
805+ $0.1443 $116.1615
1,240+ $0.1398 $173.3520
1,710+ $0.1353 $231.3630
2,210+ $0.1307 $288.8470
2,960+ $0.1173 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess