ON Semiconductor MC12026ADR2G
The ON Semiconductor MC12026ADR2G is a high-performance, low-power prescaler with a fixed division ratio of 64/65. It is designed for use in various applications that require frequency division, such as in phase-locked loop (PLL) systems for communications, instrumentation, and other electronic systems where signal processing of high-frequency signals is necessary.
Key Features
- Division Ratio: The device offers a selectable division ratio of 64 or 65, enabling flexibility in system design.
- Frequency Range: It is capable of operating with input frequencies up to 1.1 GHz, making it suitable for high-frequency applications.
- Supply Voltage: The MC12026ADR2G operates from a single supply voltage of 4.5V to 5.5V, accommodating various system power requirements.
- Power Consumption: This prescaler is optimized for low power consumption, which is critical in battery-operated and power-sensitive designs.
- Output Level: The device provides ECL (Emitter Coupled Logic) level outputs, ensuring compatibility with high-speed logic families.
- Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
- Packaging: The MC12026ADR2G is available in an 8-pin SOIC package, which is ideal for space-constrained applications.
Applications
The ON Semiconductor MC12026ADR2G prescaler is commonly used in applications such as:
- Wireless communication systems
- PLL circuitry in radio transceivers
- Microwave and RF signal processing
- Test and measurement equipment
- High-speed digital systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the MC12026ADR2G is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in your applications.
With its combination of features, the MC12026ADR2G from ON Semiconductor is an excellent choice for designers looking to implement a reliable and efficient frequency division solution in their high-frequency electronic systems.