EN
  • EN
  • DE

PI4GTL2034LEX

Part No PI4GTL2034LEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR 14TSSOP / Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal GTL
Output Signal GTL
Output Type Open Drain
Data Rate -
Temperature Range - Operating -40°C ~ 85°C (TA)
Features -
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PI4GTL2034
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355696-PI4GTL2034LEX
Ultra Librarian 3D Model Ultra Librarian PI4GTL2034LEX CAD Model

Description

Diodes Incorporated PI4GTL2034LEX Product Overview

The PI4GTL2034LEX is a high-performance, 4-bit translating transceiver from Diodes Incorporated, designed to meet the demanding requirements of high-speed bidirectional communication between systems. This advanced logic device is part of the GTL2000 series, which is well known for its ability to interface between different voltage domains, thereby ensuring compatibility across diverse digital systems.

Constructed with the latest technology, the PI4GTL2034LEX is engineered to provide a seamless interface between 3.3V LVTTL or LVCMOS devices and Gunning Transceiver Logic (GTL) levels. This makes it an ideal solution for applications that require high-speed data transfer and translation, such as server motherboards, networking equipment, and data communication systems.

Key Features

  • Voltage Translation: The PI4GTL2034LEX offers voltage level translation from 3.3V LVTTL/LVCMOS to GTL and GTL+ levels, ensuring compatibility between different logic levels.
  • High-Speed Performance: With its ability to support high-speed data transfer, this transceiver is optimized for applications requiring fast and reliable communication.
  • Low Power Consumption: Designed for efficiency, the PI4GTL2034LEX features low power consumption, making it suitable for power-sensitive applications.
  • Robust ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, safeguarding it against the potential damages from static electricity.
  • Package Type: The transceiver is available in a space-saving TSSOP package, which is ideal for compact PCB layouts.

Applications

The versatile nature of the PI4GTL2034LEX allows it to be used in a variety of applications, including:

  • Server Motherboards
  • Data Communication Systems
  • Networking Equipment
  • Signal Bridging Applications

With its combination of high-speed data transfer, low power consumption, and robust protection features, the PI4GTL2034LEX from Diodes Incorporated is an excellent choice for system designers looking to enhance communication and interoperability between different digital logic levels. Its compact form factor and ease of integration make it a go-to component for a wide range of electronic products and systems.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1093 $61.0115
130+ $0.9103 $118.3390
200+ $0.8817 $176.3400
275+ $0.8533 $234.6575
355+ $0.8249 $292.8395
470+ $0.7396 $347.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,678 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess