EN
  • EN
  • DE

MC10H603FNR2

Part No MC10H603FNR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 9-Bit Latch ECL to TTL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel - TR
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1217323-MC10H603FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H603
Introduction Date December 19, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H603FNR2 CAD Model

Description

ON Semiconductor MC10H603FNR2: A Versatile 9-Bit Latched Translator

The MC10H603FNR2 is a high-performance, 9-bit latched translator designed by ON Semiconductor to address the needs of high-speed data communication and signal processing applications. This integrated circuit is a part of ON Semiconductor's renowned 10H series, which is characterized by its use of advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing with minimal propagation delay.

Key Features

  • High-Speed Operation: The device is capable of operating at significant speeds, which is crucial for applications requiring fast data throughput and real-time performance.
  • 9-Bit Latching: Each unit includes a 9-bit latch, which provides stable data storage and signal integrity, making it suitable for complex digital systems where accurate data retention is essential.
  • Differential ECL Inputs and Outputs: The translator features differential ECL inputs and outputs, offering improved noise immunity and allowing for longer transmission distances without signal degradation.
  • PECL Mode Capability: The device can also operate in PECL mode, providing versatility in interfacing with different logic families and ensuring compatibility with a wide range of digital systems.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10H603FNR2 maintains low power consumption, which is beneficial for energy-sensitive applications.

Applications

The MC10H603FNR2 is well-suited for various applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Automated test equipment (ATE)
  • Signal conversion and processing
  • Backplane interfacing

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H603FNR2 is no exception. The device is manufactured under strict quality control standards, ensuring consistent performance and durability. It is available in a PLCC-28 package, which provides robust physical protection and ease of integration into a variety of system architectures.

In conclusion, the MC10H603FNR2 from ON Semiconductor is an exemplary choice for designers looking to implement a high-speed, reliable latched translator in their digital systems. Its combination of speed, versatility, and quality makes it a valuable component in any high-performance electronic design.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess