EN
  • EN
  • DE

MC10H210MELG

Part No MC10H210MELG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Dual 3-Input 3-Output OR Gate | IC GATE OR 2CH 3-INP 16SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type OR Gate
Number of Inputs 3
Features 3 Outputs
Supply Voltage (V) -4.94V ~ -5.46V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay at V, Max CL 1.55ns at -5.2V, -
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Supplier Device Package 16-SOEIAJ
Manufacturer Package 16-SOIC
Family Part Number 10H210
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1217308-MC10H210MELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H210MELG CAD Model

Description

ON Semiconductor MC10H210MELG: A High-Performance Dual 4-Input OR/NOR Gate

The MC10H210MELG from ON Semiconductor is a versatile and high-speed integrated circuit, specifically designed as a dual 4-input OR/NOR gate. This advanced logic gate is a part of ON Semiconductor's 10H series, which is well-known for its ECLinPS MAX™ family of devices. The MC10H210MELG offers a perfect solution for high-speed computing, signal processing, and complex logic functions where speed and reliability are critical.

Manufactured with a high-grade silicon-gate process, the MC10H210MELG ensures minimal propagation delay times, typically around 500ps, and a maximum frequency exceeding 1GHz. This makes it ideal for applications requiring high-speed digital operations such as servers, network equipment, and high-performance computing systems.

The device comes in a compact 16-lead SOIC package, which is surface-mountable and suitable for densely packed PCBs. The MC10H210MELG operates within a voltage range of -4.2V to -5.7V and features a differential PECL output structure, providing excellent noise immunity and output signal integrity, which is essential for maintaining performance in electrically noisy environments.

The OR/NOR functionality of the MC10H210MELG is complemented by its internal 75kΩ input pulldown resistors, which simplify the design process by eliminating the need for external components. This feature also helps to stabilize the input signals and ensures that the device maintains its logic state when inputs are left floating.

ON Semiconductor's commitment to quality means that the MC10H210MELG is built to meet or exceed industry standards for performance and reliability. The device is also characterized for operation over the full military temperature range of -55°C to +125°C, offering robust performance in extreme conditions.

Whether you're designing a high-speed data communication system, a complex digital signal processor, or any other application that demands quick and reliable logic operations, the MC10H210MELG from ON Semiconductor is an excellent choice that combines speed, performance, and precision in a single, compact component.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess