EN
  • EN
  • DE

MC10H188FN

Part No MC10H188FN
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Hex Buffer with Enable
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type Push-Pull
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
RoHS State Request Verification
Win Source Part Number 1217304-MC10H188FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H188
Introduction Date December 19, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H188FN CAD Model

Description

The ON Semiconductor MC10H188FN is a high-performance ECL (Emitter Coupled Logic) integrated circuit designed to meet the demanding requirements of high-speed digital systems. This dual 4-5 input OR/NOR gate is part of ON Semiconductor's 10H series, which is renowned for its fast propagation delay and minimal power dissipation, making it an ideal choice for applications that require quick data processing with reliable performance.

Key Features

  • High-Speed Operation: The MC10H188FN is engineered to provide rapid signal processing, which is essential for high-speed computing and data communication applications.
  • Dual Functionality: This IC features dual 4-5 input gates that can be configured as OR or NOR, offering flexibility in logic design and optimization of circuit layouts.
  • ECL Technology: Utilizing Emitter Coupled Logic, the device ensures lower power consumption and higher switching speeds compared to traditional TTL logic.
  • Temperature Range: The device operates over a full military temperature range, making it suitable for harsh environments and demanding applications.
  • Package Type: The MC10H188FN comes in a PLCC-20 (Plastic Leaded Chip Carrier) package, which provides a compact footprint and reliable connections for surface mount technology (SMT) assembly.

Applications

The versatility and performance of the MC10H188FN make it well-suited for a variety of applications, including:

  • High-speed data transmission systems
  • Digital signal processing (DSP)
  • Telecommunications equipment
  • Computer systems and servers
  • Instrumentation and test equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H188FN is manufactured with stringent quality control processes, ensuring that it meets the high standards expected by the industry. Its reliability is further backed by ON Semiconductor's reputation for producing durable and dependable components.

Conclusion

For designers and engineers looking to implement high-speed logic functions with minimal power consumption, the ON Semiconductor MC10H188FN presents an excellent solution. Its dual OR/NOR capability, coupled with the advantages of ECL technology, makes it a powerful component for advanced digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7681 $63.4491
25+ $4.7329 $118.3225
38+ $4.5849 $174.2262
53+ $4.4370 $235.1610
68+ $4.2891 $291.6588
91+ $3.8455 $349.9405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess