EN
  • EN
  • DE

MC10H121FN

Part No MC10H121FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC OR/AND INVERTER GATE 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND/OR/INVERT Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Single-Ended
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 123496-MC10H121FN
Ultra Librarian 3D Model Ultra Librarian MC10H121FN CAD Model

Description

Product Overview: MC10H121FN from ON Semiconductor

The MC10H121FN is a versatile and high-performance logic level translator manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to interface between two different logic levels, providing a reliable solution for mixed-voltage applications within digital electronic systems.

Key Features

  • Logic Level Translation: Capable of converting signals from MECL (Motorola Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, ensuring compatibility between various digital components.
  • High Speed: The MC10H121FN is built for high-speed operation, making it suitable for applications that require fast data processing and minimal signal delay.
  • Power Supply Flexibility: This device operates over a wide range of power supply voltages, accommodating different system requirements and enhancing its adaptability.
  • Temperature Range: Designed to operate within an extended industrial temperature range, the MC10H121FN maintains its functionality across various environmental conditions.
  • Package Type: Available in a PLCC (Plastic Leaded Chip Carrier) package, it offers a compact footprint and is ideal for space-constrained applications.

Applications

The MC10H121FN is suitable for a broad array of applications, particularly where high-speed signal processing and logic level translation are essential. Typical use cases include:

  • Telecommunication Systems
  • Computing Interfaces
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • High-Speed Networking Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H121FN is built to stringent quality standards, ensuring reliable performance for critical applications. It is also backed by ON Semiconductor's support and expertise, providing customers with confidence in their design and product longevity.

Conclusion

With its ability to facilitate communication between different logic families, the MC10H121FN from ON Semiconductor is an essential component for designers looking to create seamless and efficient digital systems. Its high-speed capabilities and robust design make it a smart choice for a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2675 $58.8150
44+ $2.6808 $117.9552
67+ $2.5976 $174.0392
92+ $2.5133 $231.2236
119+ $2.4301 $289.1819
160+ $2.1783 $348.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess