EN
  • EN
  • DE

PCK946BD,151

Part No PCK946BD,151
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Fanout Buffer (Distribution) , Divider, Multiplexer
Number of Circuits 1
Input LVCMOS, LVTTL
Output CMOS
Frequency - Max 150 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number PCK94
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346134-PCK946BD,151
Ultra Librarian 3D Model Ultra Librarian PCK946BD,151 CAD Model

Description

The PCK946BD,151 is a state-of-the-art clock buffer from NXP Semiconductors, designed to meet the needs of modern electronics that require precise timing and signal distribution. This high-performance integrated circuit (IC) is a testament to NXP's commitment to providing innovative solutions for complex timing challenges across various applications.

Key Features

  • Multiple Outputs: The PCK946BD,151 comes with several buffered outputs, ensuring that it can distribute a single clock input to multiple destinations without signal degradation.
  • Low Skew: It offers extremely low skew between outputs, which is crucial for maintaining the timing integrity of signals in applications such as high-speed digital systems.
  • High Frequency: This device supports high-frequency operation, making it suitable for systems that require fast clock speeds to maintain optimal performance.
  • Wide Voltage Range: The IC operates across a wide voltage range, providing flexibility in different power environments and compatibility with various logic levels.

Applications

The PCK946BD,151 is versatile and can be used in a variety of applications, including but not limited to:

  • Server and computing infrastructure
  • Networking and telecommunications equipment
  • High-performance data converters
  • Industrial systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PCK946BD,151 is no exception. It is manufactured using robust processes to ensure high reliability and performance under a range of environmental conditions. This product is designed for longevity and consistent operation, making it a dependable choice for critical systems.

Environmental Considerations

The PCK946BD,151 is designed with environmental responsibility in mind. NXP ensures that its products comply with international standards for environmental care, including the Restriction of Hazardous Substances (RoHS) directive, which limits the use of certain hazardous materials in electronic equipment.

Conclusion

In conclusion, the PCK946BD,151 from NXP Semiconductors is a high-quality clock buffer that offers excellent performance, reliability, and flexibility for a wide range of applications. Its low skew, high-frequency capability, and multiple output support make it an ideal choice for systems that demand precise timing and signal integrity.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess