EN
  • EN
  • DE

MC10E116FNR2G

Part No MC10E116FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC LINE RECEIVER QUINT 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.7 V
Number of Bits 5
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 122322-MC10E116FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10E116FNR2G CAD Model

Description

Product Overview: MC10E116FNR2G from ON Semiconductor

The MC10E116FNR2G is a quintuple line driver device designed by ON Semiconductor to provide high-performance signal conditioning for demanding applications. This integrated circuit is part of ON Semiconductor's 10E series and is crafted for use in systems requiring ultra-fast and precise digital signal propagation, particularly in the fields of telecommunications, data processing, and high-speed computing.

Key Features

  • Technology: The device is built on advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal transmission with minimal propagation delay, which is crucial for high-speed operations.
  • Multiple Outputs: As a quintuple line driver, it features five independent line drivers in a single package, providing excellent space and cost efficiency for circuit designs.
  • High-Speed Performance: The MC10E116FNR2G is capable of handling very high data rates, making it suitable for the most demanding applications that require fast data transfer and precise timing.
  • Power Supply: It operates with a supply voltage of -4.2V to -5.7V, typical of ECL-powered devices, ensuring compatibility with existing ECL systems.
  • Temperature Range: The device is designed to perform reliably over an industrial temperature range, ensuring its operation in a variety of environmental conditions.

Package and Quality

The MC10E116FNR2G is housed in a PLCC-28 (Plastic Leaded Chip Carrier) package, which provides robust physical protection and efficient heat dissipation for the device. The compact form factor of the PLCC-28 also allows for a high-density mounting on PCBs, making it an excellent choice for space-constrained applications.

ON Semiconductor is known for its commitment to quality, and the MC10E116FNR2G is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance consistency for critical applications.

Applications

The versatile nature of the MC10E116FNR2G makes it suitable for various high-speed digital applications, including:

  • Cable driving for high-speed data transmission
  • Backplane and bus driving in computing systems
  • Signal conditioning in telecommunications equipment
  • Level translation between different logic families
  • Pulse shaping and signal restoration in digital networks

In conclusion, the MC10E116FNR2G from ON Semiconductor stands out as a high-quality, high-speed quintuple line driver that offers engineers the performance and reliability needed for today's fast-paced digital environments.

You May Also Be Interested in

ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8369 $61.8583
16+ $7.2511 $116.0176
25+ $7.0247 $175.6175
34+ $6.7983 $231.1422
44+ $6.5708 $289.1152
59+ $5.8917 $347.6103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess