EN
  • EN
  • DE

MC10E104FNG

Part No MC10E104FNG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND QD 2INP 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr onsemi
Series 10E
Package Tube
Product Status Obsolete
Logic Type AND/NAND Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Current - Output High, Low -
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number 10E104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379107-MC10E104FNG
Ultra Librarian 3D Model Ultra Librarian MC10E104FNG CAD Model

Description

ON Semiconductor MC10E104FNG: High-Speed Quad 2-Input AND Gate

The ON Semiconductor MC10E104FNG is a high-performance, quad 2-input AND gate designed for use in systems that demand the utmost speed and signal integrity. This integrated circuit is part of the 10E series, which is renowned for its high-speed ECL (Emitter Coupled Logic) technology, making it an ideal choice for telecommunications, data processing, and high-speed computing applications.

Constructed with advanced silicon-gate CMOS technology, the MC10E104FNG offers a significant reduction in power consumption compared to traditional ECL devices, while maintaining the high-speed and low-noise characteristics that are critical for high-frequency operations. This makes it an energy-efficient solution for modern electronic systems.

The device features four independent 2-input AND gates, which can be used in various logic functions and combinations to build complex logic circuits. Each gate is capable of handling fast input rise and fall times, ensuring that the signal integrity is maintained even at high speeds. The MC10E104FNG operates over a wide voltage range and provides fully differential outputs, which contribute to its robust noise immunity and stable operation in noisy environments.

The MC10E104FNG is offered in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for effective heat dissipation. This packaging is suitable for surface-mount technology (SMT), which is advantageous for high-density board designs.

Key features of the ON Semiconductor MC10E104FNG include:

  • High-speed ECL technology
  • Quad 2-input AND gate configuration
  • Low power consumption with silicon-gate CMOS technology
  • Differential outputs for improved noise immunity
  • Wide voltage operation range
  • Fast input rise and fall times
  • 20-lead PLCC package suitable for SMT

Overall, the MC10E104FNG from ON Semiconductor is a reliable and efficient choice for designers looking to implement high-speed logic functions while minimizing power usage and maintaining signal integrity in their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess