EN
  • EN
  • DE

74LVC1G58W6-7

Part No 74LVC1G58W6-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CONFIGURABLE MULTIPLE-FUNCTION GATE | IC CONFIG MULT-FUNC GATE SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Configurable Multiple Function
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number 74LVC1G58
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 736630-74LVC1G58W6-7
Family Name 74LVC1G58
Introduction Date January 05, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G58W6-7 CAD Model

Description

Product Overview: 74LVC1G58W6-7 by Diodes Incorporated

The 74LVC1G58W6-7 is a versatile, high-performance configurable multiple-function gate integrated circuit, designed and manufactured by Diodes Incorporated. This product is part of the 74LVC family, known for its low-voltage operation and compatibility with mixed-voltage systems. It is specifically engineered to meet the needs of a wide range of applications, including consumer electronics, computing devices, and communication infrastructure.

Key Features

  • Configurable Logic Functionality: The 74LVC1G58W6-7 offers a flexible logic solution that can be configured to perform a variety of logical operations. This single gate can be set up to function as AND, NAND, OR, NOR, XOR, XNOR, inverter, and buffer, providing design versatility without the need for multiple different components.
  • Low Power Consumption: Operating within a voltage range of 1.65V to 5.5V, this device is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Operation: Despite its low power requirements, the 74LVC1G58W6-7 does not compromise on speed. It boasts a high-speed performance that is consistent with the LVC family's reputation for fast switching times.
  • 5-bit WLCSP (Wafer Level Chip Scale Package): The compact 5-bit WLCSP allows for a minimal footprint on the PCB, saving valuable board space and making it ideal for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for industrial applications, it operates within a temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the 74LVC1G58W6-7 is lead-free and RoHS compliant, reducing the environmental impact and meeting global regulatory requirements.

Applications

The 74LVC1G58W6-7 is designed for a broad array of applications due to its configurable nature and robust performance characteristics. It is particularly well-suited for use in:

  • Portable and wearable devices
  • Embedded systems
  • Logic level translation
  • Signal processing
  • Complex logic circuit implementation

With its combination of flexibility, efficiency, and compact packaging, the 74LVC1G58W6-7 from Diodes Incorporated stands out as a valuable component for designers looking to optimize their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
Texas Instruments
IC CONFIG MULTI FUNCTION 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Lowest to $0.3972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1356 $50.1720
900+ $0.1113 $100.1700
1,395+ $0.1078 $150.3810
1,920+ $0.1043 $200.2560
2,485+ $0.1008 $250.4880
3,320+ $0.0904 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,450 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess