EN
  • EN
  • DE

MC100LVEL51DTG

Part No MC100LVEL51DTG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8TSSOP / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 100LVEL
Package Tube
Product Status Obsolete
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive, Negative
Voltage - Supply -3V ~ -3.8V
Current - Quiescent (Iq) 35 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-TSSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number MC100LV
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC100LVEL51DTG,MC100LVEL51DTGOS,2156-MC100LVEL51DTG-ON
Standard Package 100
Win Source Part Number 1224865-MC100LVEL51DTG
Ultra Librarian 3D Model Ultra Librarian MC100LVEL51DTG CAD Model

Description

ON Semiconductor MC100LVEL51DTG Overview

The MC100LVEL51DTG is a high-performance, dual D-type flip-flop with differential outputs, designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the 100EL series, which is specifically engineered to meet the demanding requirements of fast switching and precise timing required in today's advanced digital systems.

Key Features

  • High Speed: This device is capable of toggle rates exceeding 1.1 GHz, making it an excellent choice for high-speed applications.
  • Differential Outputs: The differential PECL (Positive Emitter-Coupled Logic) outputs provide improved signal integrity and noise immunity, which is critical for maintaining performance in noisy environments.
  • Asynchronous Set and Reset: The flip-flop includes direct clear and set inputs for added flexibility in control logic.
  • 5V Power Supply: The device operates with a 5V power supply, which is standard in many digital systems, ensuring easy integration into a wide range of applications.
  • Temperature Range: It is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.

Applications

The MC100LVEL51DTG is ideal for a variety of applications that require high-speed data transmission and precise timing, such as:

  • Telecommunications
  • Networking equipment
  • High-speed computers and servers
  • Data storage systems
  • Test and measurement equipment

Package and Quality

This device is offered in a TSSOP-20 package, which provides a compact footprint while allowing for adequate heat dissipation. The MC100LVEL51DTG is also part of ON Semiconductor's commitment to high-quality products, and it is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

In summary, the MC100LVEL51DTG from ON Semiconductor is a versatile and reliable component for any design that requires high-speed, precise digital logic operations. Its robust feature set and adherence to stringent quality standards make it an outstanding choice for engineers looking to enhance their digital system's performance.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess