EN
  • EN
  • DE

MC100LVEL14DW

Part No MC100LVEL14DW
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFF MUX 2:5 1GHZ 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC100LV
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634163-MC100LVEL14DW
Ultra Librarian 3D Model Ultra Librarian MC100LVEL14DW CAD Model

Description

ON Semiconductor MC100LVEL14DW: A Versatile Clock Distribution Chip

The MC100LVEL14DW is a high-performance clock distribution chip designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is part of the ECLinPS Lite™ family and is engineered to provide precise clock distribution and signal deskewing for advanced electronic systems.

Constructed with advanced silicon-gate CMOS technology, the MC100LVEL14DW offers a low-voltage differential signal (LVDS) clock distribution solution that is both energy-efficient and capable of operating at high speeds. It features a 2.5V or 3.3V power supply voltage, making it suitable for a wide range of applications in telecommunications, computing, and high-speed data processing systems.

Key Features:

  • High-Speed Performance: The MC100LVEL14DW is capable of handling clock frequencies up to 2.5 GHz, ensuring that it can support the fastest communication protocols and data transfer rates.
  • Multiple Outputs: With five differential outputs, this device can distribute a single clock input to multiple destinations without signal degradation.
  • Low Skew: The device is designed to maintain low output-to-output skew, which is essential for maintaining data integrity and synchronization across different system components.
  • Temperature Range: It operates over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package Type: The MC100LVEL14DW is offered in a 20-pin SOIC wide body package, which is suitable for surface mount technology (SMT) and provides a compact footprint for space-constrained applications.

The MC100LVEL14DW also includes additional features such as a PECL mode VBB reference output, which can be used as a switching reference for inputs that are single-ended or for AC coupling to the device. Moreover, it is characterized for operation from a 2.375 V to 3.465 V VCC and provides fully differential clock paths to minimize both device and system noise.

With its robust feature set and ON Semiconductor's reputation for quality, the MC100LVEL14DW is an excellent choice for designers looking to optimize their high-speed digital systems with reliable clock distribution solutions.

You May Also Be Interested in

Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4909 $52.3635
35+ $2.8644 $100.2540
55+ $2.7749 $152.6195
75+ $2.6854 $201.4050
97+ $2.5958 $251.7926
129+ $2.3273 $300.2217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess