EN
  • EN
  • DE

MC100H603FNR2

Part No MC100H603FNR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 9B LTCH ECL-TTL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 110851-MC100H603FNR2
Ultra Librarian 3D Model Ultra Librarian MC100H603FNR2 CAD Model

Description

ON Semiconductor MC100H603FNR2 Product Overview

The MC100H603FNR2 is a high-performance, versatile integrated circuit produced by ON Semiconductor, renowned for its excellence in semiconductor solutions. This device is specifically designed to meet the demanding requirements of fast-paced and high-frequency applications.

Key Features

  • Technology: The MC100H603FNR2 is built on advanced ECL (Emitter-Coupled Logic) technology, which ensures rapid signal propagation and high noise immunity, making it suitable for high-speed digital circuits.
  • Quad 2:1 Multiplexer: This product features a quad 2:1 multiplexer configuration, providing flexibility in signal routing and data selection in complex digital systems.
  • Differential ECL Outputs: With its differential ECL outputs, the MC100H603FNR2 ensures reduced electromagnetic interference (EMI) and improved signal integrity, essential for maintaining performance in noisy environments.
  • Package: It comes in a compact PLCC-28 (Plastic Leaded Chip Carrier) package, which is ideal for space-constrained applications without compromising on functionality.
  • Power Supply: The device operates with a standard ECL power supply voltage of -4.2V, aligning with typical ECL-powered systems.
  • Performance: ON Semiconductor's commitment to high-quality manufacturing results in a product that delivers consistent, reliable performance over a wide range of operating conditions.

Applications

The MC100H603FNR2 is suitable for various applications that require high-speed data management and signal processing, including:

  • Telecommunications equipment
  • High-speed computer servers
  • Networking gear
  • Test and measurement systems
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor ensures that the MC100H603FNR2 meets stringent quality and reliability standards. The device undergoes rigorous testing to certify its performance under diverse environmental conditions. Customers can trust this product for its durability and long-term reliability, backed by ON Semiconductor's reputation in the industry.

Whether it's for advanced computing, communication infrastructure, or precision instrumentation, the MC100H603FNR2 from ON Semiconductor is an excellent choice for designers looking for a high-speed, reliable multiplexer solution.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess