EN
  • EN
  • DE

HMC985

Part No HMC985
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description Gaas mmic voltage - variable attenuator, 20 - 50 GHz | RF ATTENUATOR 40DB 50OHM DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Obsolete
Attenuation Value 40dB
Frequency Range 20GHz ~ 50GHz
Impedance 50 Ohms
Manufacturer Package Die
Family Part Number HMC985
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181519-HMC985
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in RF Communications, Defence, Military & Aerospace, Test & Measurement
Family Name HMC985
ECCN EAR99
Country of Origin United States of America
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HMC985 CAD Model

Description

Analog Devices Inc. Product HMC985: A Brief Overview

Analog Devices Inc., a leader in high-performance semiconductor products, introduces the HMC985, a state-of-the-art analog-to-digital converter (ADC) designed for applications requiring high precision and fast sampling rates. The HMC985 is an integral component for systems within the communications, medical imaging, and aerospace industries, where accurate signal processing is critical for performance.

Key Features

  • High Sampling Rate: The HMC985 boasts an impressive sampling rate, enabling it to capture high-frequency signals with precision. This makes it an ideal choice for advanced radar systems and high-speed data acquisition.
  • Exceptional Resolution: With its high-resolution capabilities, the HMC985 ensures that even the most subtle signal variations are detected, which is essential for applications such as medical diagnostics and scientific measurement instruments.
  • Low Power Consumption: Despite its high-performance metrics, the HMC985 is designed to operate efficiently, minimizing power consumption. This feature is especially beneficial for battery-powered devices and contributes to a greener product lifecycle.
  • Robust Design: The HMC985 is built to withstand the demanding conditions of industrial environments, offering reliability and longevity in a compact form factor.

Applications

The versatility of the HMC985 allows it to be used across a wide range of applications. In the telecommunications sector, it facilitates enhanced signal integrity for high-speed networks. In the medical field, it contributes to clearer imaging in ultrasound and MRI technology. Additionally, its robustness and precision are well-suited for satellite communications and avionics, where accurate data conversion is non-negotiable.

Technical Specifications

The HMC985 comes with an array of technical specifications that underscore its capabilities. It features a differential input range, an integrated voltage reference, and a digital interface that is compatible with most industry-standard protocols. The device is also accompanied by comprehensive support documentation and reference designs to facilitate integration into existing systems.

For engineers and system designers seeking a high-performance ADC solution, the HMC985 from Analog Devices Inc. represents a blend of precision, speed, and reliability, making it a top contender in its class.

You May Also Be Interested in

Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess