EN
  • EN
  • DE

1461530100

Part No 1461530100
Manufacturer Molex, LLC
Catalog RF Antennas
Description RF ANT 2.4/5GHZ FLAT PATCH 100MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Molex, LLC
Series 146153
Package Bulk
Product Status Active
RF Family/Standard 802.15.4, WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.4GHz, 5GHz
Frequency Range 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz
Antenna Type Flat Patch
Number of Bands 2
Return Loss -10dB
Gain 3dBi, 4.5dBi
Power - Max 2 W
Features Cable - 100mm
Termination U.FL (UMCC), IPEX MHF1
Mounting Type Adhesive
Height (Max) 0.004" (0.10mm)
Applications WLAN, Zigbee™
Base Product Number 146153
Standard Package 3,200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.71.0000
Win Source Part Number 853999-1461530100
Ultra Librarian 3D Model Ultra Librarian 1461530100 CAD Model

Description

The 853999-1461530100 is an RF Antenna designed for wireless communication applications such as WLAN and Zigbee™ from Molex, LLC.

  • Frequency Range: 2.4GHz to 2.483GHz and 5.15GHz to 5.85GHz
  • Design: Flat Patch
  • Gain: 3dBi @ 2.4GHz and 4.5dBi @ 5GHz
  • Power Handling: 2W
  • Return Loss: -10dB
  • Termination: U.FL (UMCC) and IPEX MHF1 connectors
  • Cable Length: 100mm
  • Mounting Type: Adhesive
  • Height: 0.004" (0.10mm)
  • Packaging: Bulk
  • Series: 146153

You May Also Be Interested in

TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR SMA MALE
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP RA RP-SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 859MHZ/1.9GHZ PCB TRACE
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4945 $52.3075
85+ $1.2262 $104.2270
130+ $1.1879 $154.4270
175+ $1.1496 $201.1800
225+ $1.1113 $250.0425
305+ $0.9963 $303.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess