EN
  • EN
  • DE

MC100EPT23DG

Part No MC100EPT23DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DL LVPECL-LVTTL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal CML, LVDS, LVPECL
Output Signal LVTTL, LVCMOS
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074371-MC100EPT23DG
Ultra Librarian 3D Model Ultra Librarian MC100EPT23DG CAD Model

Description

The MC100EPT23DG is a high-performance integrated circuit produced by ON Semiconductor, renowned for its efficient translation from differential Low Voltage Positive Emitter Coupled Logic (LVPECL) to Low Voltage Transistor-Transistor Logic (LVTTL) levels. This component is designed to address the needs of high-speed signal processing in modern digital systems.

Key Features

  • Signal Translation: Converts differential LVPECL levels to LVTTL levels, enabling seamless communication between devices operating at different voltage standards.
  • High Speed: With propagation delays typically less than 500ps, the MC100EPT23DG is suitable for high-frequency applications, ensuring minimal signal distortion.
  • Power Supply: Operates with a 3.3V ±0.3V power supply, making it compatible with standard LVTTL power levels.
  • Temperature Range: The device is functional over the full industrial temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions.
  • Output Configuration: The outputs are LVTTL-compatible with a 25Ω series resistor to limit IOH.

Applications

The MC100EPT23DG is ideal for a multitude of applications that require reliable and fast signal translation. Its typical use cases include:

  • Networking and Telecommunications
  • High-speed Data Acquisition Systems
  • Computing and Storage Platforms
  • Industrial Control Systems
  • Automated Test Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100EPT23DG is no exception, and it is manufactured to the highest standards to ensure both performance and longevity. With its robust design and ON Semiconductor's reputation for reliability, users can depend on this translator for critical applications.

Package Information

The device is available in a Pb-free, 8-pin SOIC package, providing a compact solution for space-constrained applications. The part number MC100EPT23DG denotes the standard surface mount configuration, which is suitable for automated assembly processes.

You May Also Be Interested in

ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5778 $62.3112
8+ $12.7818 $102.2544
13+ $12.3824 $160.9712
17+ $11.9829 $203.7093
22+ $11.5835 $254.8370
29+ $10.3852 $301.1708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,695 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess