EN
  • EN
  • DE

MC100EPT21DG

Part No MC100EPT21DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 3.3V Differential LVPECL/LVDS/CML to LVTTL/LVCMOS Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EPT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, LVDS, LVPECL
Output Signal LVTTL, LVCMOS
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1216785-MC100EPT21DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EPT21
Introduction Date September 22, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100EPT21DG CAD Model

Description

ON Semiconductor MC100EPT21DG: A High-Performance Differential LVPECL to LVTTL Translator

The ON Semiconductor MC100EPT21DG is a versatile and efficient differential LVPECL to LVTTL translator designed to address the needs of high-speed data communication systems. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family and is specifically engineered to provide a reliable interface between systems operating at different logic levels.

Key Features

  • Signal Conversion: The MC100EPT21DG translates differential LVPECL (Low Voltage Positive Emitter Coupled Logic) levels to LVTTL (Low Voltage Transistor-Transistor Logic) levels, ensuring compatibility between different digital logic families.
  • High-Speed Operation: With a typical propagation delay of only 3.5 ns and a maximum frequency of 3 GHz, this device is ideal for high-speed applications that require fast signal processing and minimal delay.
  • Power Supply: The device operates with a single +3.3V power supply, which simplifies power management in mixed-voltage systems.
  • Temperature Range: The MC100EPT21DG is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C, making it suitable for use in a wide range of environments.
  • Packaging: Housed in a compact 8-lead SOIC package, the translator integrates easily into space-constrained applications while providing robust performance.
  • Output Enable Function: An output enable (OE) function allows the user to put the outputs into a high impedance state, which is useful for multiplexing and preventing damage during power-up or power-down sequences.

Applications

The MC100EPT21DG is designed for use in a variety of applications that require the translation of high-speed differential signals to single-ended logic levels. These include:

  • Networking and telecommunications equipment
  • Server and storage systems
  • Test and measurement instruments
  • High-speed data acquisition systems
  • Industrial control and automation

With its high-speed performance, reliable signal translation, and robust design, the ON Semiconductor MC100EPT21DG is an excellent choice for designers looking to bridge the gap between differing logic families in their high-performance digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4840 $62.4200
10+ $10.2433 $102.4330
16+ $9.9232 $158.7712
21+ $9.6031 $201.6651
27+ $9.2830 $250.6410
37+ $8.3227 $307.9399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess