EN
  • EN
  • DE

MC100EP52MNR4G

Part No MC100EP52MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 45mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-VFDFN Exposed Pad
Win Source Part Number 074367-MC100EP52MNR4G
Ultra Librarian 3D Model Ultra Librarian MC100EP52MNR4G CAD Model

Description

The MC100EP52MNR4G is a high-performance, differential data, D-type flip-flop integrated circuit from ON Semiconductor, a leading supplier of semiconductor-based solutions. This device is designed for use in applications requiring ultra-fast data rates and precise edge-rate control, making it an ideal component for high-speed communication, computing, and networking systems.

Key Features

  • High-Speed Performance: The flip-flop boasts a maximum clock frequency of 3.2 GHz, ensuring high-speed data transmission and processing capabilities.
  • Differential Inputs: With LVPECL (Low Voltage Positive Emitter Coupled Logic) inputs, the MC100EP52MNR4G ensures reduced noise and improved signal integrity over single-ended designs.
  • Robust Output Drive: The device features 800mV output swing into 50 Ohms, providing a strong signal for driving subsequent stages in the signal chain.
  • Power Supply: It operates on a supply voltage of 3.3V, offering compatibility with common system voltages and ensuring low power consumption.
  • Temperature Range: The MC100EP52MNR4G is designed to perform reliably over an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Package: Offered in a 8-pin SOIC package, it provides a compact footprint for space-constrained applications.

Applications

The ON Semiconductor MC100EP52MNR4G is versatile and can be used in a variety of applications, including:

  • Gigabit Ethernet and Fibre Channel communication protocols
  • High-speed data acquisition and signal processing
  • PLL (Phase-Locked Loop) circuits
  • Clock distribution and recovery circuits
  • Telecommunications and networking equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC100EP52MNR4G is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. With its advanced features and dependable performance, the MC100EP52MNR4G from ON Semiconductor is an excellent choice for designers seeking a high-speed, reliable flip-flop solution.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess