EN
  • EN
  • DE

MC100EP196FAG

Part No MC100EP196FAG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 1024TAP PROG 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Number of Taps/Steps 1024
Purpose Programmable
Delay to 1st Tap 2.36ns
Tap Increment 10ps
Available Total Delays 2.36ns to 12.258ns
Number of Independent Delays 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 139303-MC100EP196FAG
Ultra Librarian 3D Model Ultra Librarian MC100EP196FAG CAD Model

Description

The ON Semiconductor MC100EP196FAG is an advanced programmable delay chip designed to meet the stringent requirements of high-speed digital systems. Utilizing the high-performance Emitter Coupled Logic (ECL) technology, this device is capable of providing precise delay adjustments for critical timing applications.

Key Features

  • Precision Delay Control: The MC100EP196FAG offers a programmable delay range from 2.0 ns to 10 ns in 250 ps increments, enabling precise timing adjustments for synchronization in high-speed circuits.
  • High-Speed Operation: With ECL technology, this device operates at high frequencies, making it ideal for applications such as clock distribution, pulse shaping, and timing adjustment in high-speed digital systems.
  • Low Voltage Differential Signaling (LVDS): The chip supports LVDS I/O for reduced noise and improved signal integrity, crucial for maintaining performance in noisy environments.
  • Temperature Compensation: The built-in temperature compensation feature ensures stable delay times across a wide temperature range, maintaining consistency in performance under varying operating conditions.

Applications

The MC100EP196FAG is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Signal processing
  • Clock distribution networks

Technical Specifications

  • Supply Voltage (VCC): 3.3 V ± 10%
  • Operating Temperature Range: -40°C to +85°C
  • Package: The MC100EP196FAG is available in a 32-lead LQFP package, providing a compact footprint for space-constrained applications.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the MC100EP196FAG is manufactured to the highest standards to ensure reliability and performance.

In summary, the ON Semiconductor MC100EP196FAG is a highly capable programmable delay chip that offers precision, speed, and reliability for sophisticated digital systems. Its ability to adjust delay in fine increments and its robustness against temperature variations make it a top choice for designers looking to optimize the timing characteristics of their high-speed digital applications.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4661 $67.3983
6+ $18.4337 $110.6022
9+ $17.8576 $160.7184
12+ $17.2816 $207.3792
15+ $16.7055 $250.5825
21+ $14.9774 $314.5254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess