Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100EP16
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1216720-MC100EP16VCDTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP16VCDTR2 CAD Model

Description

ON Semiconductor MC100EP16VCDTR2

The ON Semiconductor MC100EP16VCDTR2 is a high-performance differential receiver that belongs to the ECLinPS MAX™ family, offering a robust solution for system designers who require fast and accurate signal processing. This component is designed to address the needs of high-speed data communication and signal conditioning applications.

Constructed with advanced silicon-germanium (SiGe) technology, the MC100EP16VCDTR2 operates with a supply voltage range of 3.0V to 5.5V, which makes it versatile for various circuit environments. This differential receiver boasts a minimum propagation delay, ensuring that signals are transmitted with minimal latency, which is crucial for time-sensitive applications such as high-frequency trading systems, telecommunications, and data centers.

One of the key features of the MC100EP16VCDTR2 is its differential input, which includes an internal 75 kΩ input pull-down resistor and accepts LVPECL (Low Voltage Positive Emitter Coupled Logic) levels. This feature helps in reducing noise and improving signal integrity, which is essential for maintaining the fidelity of high-speed signals. Additionally, the device is capable of translating LVPECL levels to LVDS (Low Voltage Differential Signaling) levels, further enhancing its compatibility and flexibility in mixed-signal environments.

The MC100EP16VCDTR2 comes in a compact 5-pin TSSOP package, allowing for efficient use of PCB space. Its small form factor does not compromise its performance, as it is capable of operating over a wide temperature range from -40°C to +85°C, ensuring reliability and stability across various operating conditions.

ON Semiconductor has equipped the MC100EP16VCDTR2 with additional features such as a PECL mode operating range from -40°C to +85°C and a QML qualification, making it suitable for use in military and aerospace applications where high reliability and stringent quality standards are required.

In summary, the MC100EP16VCDTR2 from ON Semiconductor is an exemplary choice for engineers looking to integrate a high-speed differential receiver into their designs. With its advanced technology, versatile power supply range, and robust feature set, this component is poised to deliver exceptional performance in a wide array of electronic systems.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.3822
ECAD model for MC100EP16VSDTR2G
ON Semiconductor
IC RCVR-CML DRVR/XLATOR 8-TSSOP
Need more? Email Us
ECAD model for NB4N316MDTR2G
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $16.2163
ECAD model for MC100EP17DW
Texas Instruments
PROGRAMMABLE FREQUENCY DIVIDERS/DIGITAL TIMERS
Lowest to $38.5436
ECAD model for SN74LS292N
ON Semiconductor
Low Voltage IEEE 161284 Translating Transceiver | TXRX TRANSLATING IEEE 48TSSOP
Need more? Email Us
ECAD model for 74LVX161284MTD
Texas Instruments
7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Lowest to $28.9287
ECAD model for SN74FB2041ARCR
ON Semiconductor
IC RCVR/DRV ECL QUAD DFF 20TSSOP
Need more? Email Us
ECAD model for MC100EP17DTG
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP
Lowest to $11.2492
ECAD model for MC100EP116FAR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1685 $50.0220
30+ $3.4203 $102.6090
46+ $3.3134 $152.4164
63+ $3.2065 $202.0095
81+ $3.0996 $251.0676
108+ $2.7790 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,103 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention