EN
  • EN
  • DE

MC100EP08DTG

Part No MC100EP08DTG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description ECL 2-Input Differential XOR/XNOR | IC GATE XOR/XNOR ECL 2INP 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type XOR/XNOR Gate
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100EP08
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1216688-MC100EP08DTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP08DTG CAD Model

Description

The ON Semiconductor MC100EP08DTG is a high-performance, precision 2:1 multiplexer that operates over a wide range of frequencies, making it an ideal component for various advanced digital applications. This device is part of ON Semiconductor's ECLinPS MAX™ family, which is renowned for its high-speed integrated circuits designed to tackle the demanding requirements of high-speed telecommunication systems, data transfer equipment, and test and measurement instruments.

Key Features

  • High Bandwidth: The MC100EP08DTG offers a significant bandwidth that ensures its capability to handle high-speed signals without degradation, making it suitable for applications requiring fast data rates.
  • Differential ECL Inputs and Outputs: Differential inputs and outputs provide noise immunity and allow for the use of this device in environments with high levels of electrical interference.
  • AS ECL Output Enable: The multiplexer includes an asynchronous enable function for the ECL outputs, providing additional control and flexibility in system design.
  • Single Supply Voltage: Operating on a single 3.3V or 5V supply voltage, the MC100EP08DTG is versatile and can be easily integrated into various system architectures.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliable performance in diverse environmental conditions.
  • Surface Mount Package: The MC100EP08DTG is available in a TSSOP-8 package, which is suitable for surface mount technology (SMT), enabling compact and high-density PCB designs.

Applications

The ON Semiconductor MC100EP08DTG is well-suited for a range of applications, including but not limited to:

  • High-speed data communications
  • Automated test equipment (ATE)
  • Pulse pattern generators
  • High-frequency signal routing
  • Telecommunications and networking equipment

In summary, the MC100EP08DTG from ON Semiconductor is a robust and versatile multiplexer that offers excellent performance for systems requiring high-speed data handling and routing. Its integration of advanced features, such as differential inputs and outputs, and an asynchronous enable function, along with its compatibility with standard supply voltages and extended temperature operation, make it a compelling choice for engineers and designers working on cutting-edge digital technologies.

You May Also Be Interested in

Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8444 $55.3776
9+ $11.3595 $102.2355
14+ $11.0045 $154.0630
19+ $10.6495 $202.3405
25+ $10.2945 $257.3625
33+ $9.2296 $304.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess