Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 285797-QLPXA263B1C400
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QLPXA263B1C400 CAD Model

Description

The QLPXA263B1C400 is a processor from Intel's XScale family, specifically belonging to the PXA263 series. Similar to other XScale processors, it is designed for mobile and embedded applications, emphasizing a balance between performance and energy efficiency. This processor is based on the ARMv5TE instruction set architecture and features integrated peripherals tailored for handheld and portable devices.

Applications:

  • Handheld Devices: Used in PDAs (Personal Digital Assistants) and early smartphones.
  • Embedded Systems: Suitable for industrial control systems and other embedded applications where processing power and low energy consumption are critical.
  • Mobile Computing: Found in portable computers, tablets, and other mobile devices.
  • Networking Devices: Can be used in networking equipment for control and management tasks.
  • Gaming Consoles: Integrated into some handheld gaming devices for processing game logic and rendering graphics.

Features:

  • XScale Architecture: Leverages Intel's XScale microarchitecture for enhanced performance and power efficiency.
  • ARMv5TE Instruction Set: Compatible with the ARMv5TE instruction set, ensuring broad software compatibility.
  • Integrated Memory Controller: Includes a built-in memory controller for interfacing with SDRAM.
  • Power Management: Offers advanced power management features to minimize energy consumption and extend battery life.
  • Peripheral Interfaces: Provides a variety of peripheral interfaces, including UART, USB, and GPIO, for connecting to external devices.

Benefits:

  • Low Power Consumption: Minimizes energy usage, enabling longer battery life in mobile applications.
  • High Performance: Delivers sufficient processing power for demanding tasks, such as multimedia playback and application execution.
  • Compact Size: Small form factor allows for integration into space-constrained designs.
  • Software Compatibility: Compatible with a wide range of software and development tools.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing costs.

The QLPXA263B1C400 typically operates at a clock speed of approximately 400 MHz. It supports various memory types, including SDRAM and Flash memory. The processor incorporates security features to protect sensitive data and prevent unauthorized access. Its integrated peripherals enable seamless connectivity with external devices and sensors. It is designed to operate in a wide range of temperatures, ensuring reliability in harsh environments. The processor's compact size and low power consumption make it an ideal choice for mobile and embedded applications where space and power are limited.

You May Also Be Interested in

UBIQ
Need more? Email Us
ECAD model for QM3001V
Sharp Microelectronics
Need more? Email Us
ECAD model for QM1D1B0030AJ
Nortel Networks
Need more? Email Us
ECAD model for QMV365BT5
UBIQ
Need more? Email Us
ECAD model for QM4302S
Nortel Networks
Need more? Email Us
ECAD model for QMV474ET5
UBIQ
Lowest to $1.1306
ECAD model for QM3056M6
UBIQ
Need more? Email Us
ECAD model for QM6008D
Nortel Networks
Need more? Email Us
ECAD model for QMV223BT5
UBIQ
Need more? Email Us
ECAD model for QM3008S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention