EN
  • EN
  • DE

MC100ELT28DG

Part No MC100ELT28DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 5 V TTL to Differential PECL and Differential PECL to TTL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100ELT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL, TTL
Output Signal TTL, PECL
Output Type Differential, Single-Ended
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1216671-MC100ELT28DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100ELT28
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 98
Ultra Librarian 3D Model Ultra Librarian MC100ELT28DG CAD Model

Description

ON Semiconductor MC100ELT28DG: A High-Performance 5V ECL to TTL Translator

The MC100ELT28DG from ON Semiconductor is a cutting-edge integrated circuit designed to address the need for efficient level translation between Emitter Coupled Logic (ECL) and Transistor-Transistor Logic (TTL) signaling domains. This device is particularly well-suited for applications requiring high-speed data transmission and seamless integration between different logic families.

Featuring differential ECL inputs and TTL outputs, the MC100ELT28DG provides a robust solution for systems that operate in mixed-voltage environments. The translator is capable of converting ECL logic levels to TTL logic levels with minimal signal degradation, ensuring reliable communication between components operating at different voltage standards.

Key Features of the MC100ELT28DG:

  • High-Speed Performance: The device is designed to support high-speed operation, making it ideal for use in telecommunications, computing, and high-performance industrial applications.
  • Differential ECL Inputs: The translator's differential inputs provide improved noise immunity and allow for precise level translation from ECL to TTL.
  • TTL Outputs: The TTL-compatible outputs enable direct interfacing with TTL logic devices without the need for additional level-shifting components.
  • Power Supply: The device operates from a standard 5V power supply, which is common in many digital systems, simplifying power management within mixed-voltage systems.
  • Temperature Range: The MC100ELT28DG is specified to operate over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: Housed in an 8-lead SOIC package, the device offers a compact footprint suitable for space-constrained applications.

The MC100ELT28DG is not only a testament to ON Semiconductor's commitment to providing high-quality interface solutions but also exemplifies their expertise in bridging the gap between different logic levels. Whether it's for sophisticated communication systems, high-speed data processing, or advanced computing applications, the MC100ELT28DG is an excellent choice for designers looking to maintain signal integrity and ensure compatibility across diverse electronic components.

Overall, the MC100ELT28DG offers a reliable, efficient, and straightforward approach to ECL-to-TTL translation, making it a valuable addition to any design requiring high-speed logic level conversion.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4821 $74.9642
4+ $30.7553 $123.0212
6+ $29.7944 $178.7664
9+ $28.8323 $259.4907
11+ $27.8713 $306.5843
14+ $24.9884 $349.8376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess