Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type LED, LCD
Digits or Characters A/D 4.5 Digits
Operating Supply Current 1mA
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 032728-TLC7135CDWR
Family Name TLC7135
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLC7135CDWR CAD Model

Description

The TLC7135CDWR from Texas Instruments is a precision, high-performance 4½-digit Analog-to-Digital Converter (ADC) designed to offer a robust combination of features suitable for a wide range of applications. This device employs a dual-slope integration method to ensure excellent noise rejection and represents one of the most reliable solutions for applications requiring high-accuracy measurement and conversion of analog signals.

Key Features

  • Resolution: The ADC boasts a high resolution of 4½ digits, enabling it to detect minute changes in the analog signal, making it ideal for precision measurement tasks.
  • Integration Method: Utilizing a dual-slope integration technique, the TLC7135CDWR achieves exceptional noise immunity, making it suitable for noisy environments or applications where signal integrity is paramount.
  • Interface: It comes with a straightforward and easy-to-use digital interface, which facilitates seamless communication with microprocessors and digital systems.
  • Package: The device is offered in a compact, surface-mountable SOIC package, designated by the suffix 'DW', which is conducive to space-constrained applications.
  • Auto-Zeroing: The built-in auto-zeroing feature helps to eliminate offset errors, ensuring accurate readings over time and temperature variations.
  • Power Efficiency: Designed with power efficiency in mind, the TLC7135CDWR operates with a low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.

Applications

The versatility of the TLC7135CDWR makes it an excellent choice for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Weighing scales
  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Laboratory equipment

In conclusion, the TLC7135CDWR from Texas Instruments is a highly precise and reliable ADC solution that is well-suited for applications demanding high accuracy and stable performance. Its integration of advanced noise-rejection technology and low power consumption makes it a top choice for designers and engineers in various fields.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISPLAY MATRIX 12LLGA
Need more? Email Us
ECAD model for NCP5810CUMUTXG
STMicroelectronics
IC DRVR DISPLAY MATRIX 8QFN / PMOLED display power supply
Lowest to $2.9805
ECAD model for STOD2540PMR
Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $0.8040
ECAD model for TPS65132SYFFR
Maxim Integrated
IC DRVR 7/14/16 SEGMENT 36SSOP / 4-Wire Interfaced, 2.7V to 5.5V LED Display Driver with I/O Expander and Key Scan
Need more? Email Us
ECAD model for MAX6954AAX
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 44PLCC
Need more? Email Us
ECAD model for MAX7231BFIQH+D
Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $0.9455
ECAD model for TPS65132B5YFFR
Microchip Technology
IC DRIVER DISPLAY LED 44PLCC
Lowest to $5.6478
ECAD model for MM5450BV
Maxim Integrated
LED Driver 28 Segment 230uA Supply Current Automotive 28-Pin SSOP / IC DRIVER LED PORT 20/28 28-SSOP
Lowest to $10.1716
ECAD model for MAX6956AAI+
Maxim Integrated
IC DRVR VFD TUBE SRL 28SOIC
Lowest to $50.8770
ECAD model for MAX6921AWI+T

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0108 $56.0864
18+ $5.7524 $103.5432
27+ $5.5727 $150.4629
38+ $5.3929 $204.9302
48+ $5.2131 $250.2288
65+ $4.6739 $303.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention