EN
  • EN
  • DE

MC100ELT23DG

Part No MC100ELT23DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DL PECL-TTL DFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134147-MC100ELT23DG
Ultra Librarian 3D Model Ultra Librarian MC100ELT23DG CAD Model

Description

Overview of ON Semiconductor's MC100ELT23DG

The MC100ELT23DG is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator series. It is specifically engineered to address the needs of high-speed signal conversion between systems operating at different logic levels.

Key Features

  • High-Speed Performance: The MC100ELT23DG is optimized for fast signal processing, making it suitable for high-frequency applications that require rapid data throughput.
  • Dual Supply Voltages: This device operates with dual supply voltages, allowing for flexible integration into various system architectures without the need for additional level shifting components.
  • Differential ECL Inputs: It features differential ECL inputs, which provide enhanced noise immunity and allow for longer transmission distances without signal degradation.
  • TTL-Compatible Outputs: The translator's outputs are TTL-compatible, ensuring seamless connectivity with TTL logic devices and simplifying the interface between different technology families.
  • Temperature Range: The MC100ELT23DG is designed to operate over an extended industrial temperature range, making it reliable in diverse environmental conditions.
  • Surface Mount Package: It comes in a compact surface mount SOIC-8 package, facilitating efficient PCB layout and space-saving design considerations.

Applications

The MC100ELT23DG is ideal for a broad range of applications where high-speed logic level translation is required. These include:

  • Telecommunications infrastructure
  • Networking equipment
  • Data acquisition systems
  • High-speed computer interfaces
  • Test and measurement equipment

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The MC100ELT23DG is no exception and is built to meet stringent industry standards for reliability and performance. Its robust design ensures that it can withstand the rigors of demanding applications, providing engineers with a dependable solution for their design challenges.

Whether upgrading existing systems or designing new ones, the MC100ELT23DG from ON Semiconductor is a reliable choice for bridging the gap between ECL and TTL logic levels, ensuring compatibility and enhancing system performance.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7957 $58.7097
51+ $2.2940 $116.9940
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0789 $288.9671
186+ $1.8639 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess