EN
  • EN
  • DE

1630180001

Part No 1630180001
Manufacturer Weidmuller
Catalog Terminal Blocks - Marker Strips
Description SYSTEM MARKING 5.08MM 1-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Marker Strips
Series KSW
Package Bulk
Product Status Active
Type Label, Adhesive
Legend Numbers, 1 through 24
Pitch 0.200" (5.08mm)
For Use With/Related Products 5.08mm Pitch Terminal Blocks
Color White
Win Source Part Number WS1206188-1630180001
Ultra Librarian 3D Model Ultra Librarian 1630180001 CAD Model

Description

Connector Label, Adhesive For 5.08mm Pitch Terminal Blocks

You May Also Be Interested in

Phoenix Contact
ZACK STRIP FLAT PRINTED HORIZON
Need more? Email Us
Omron
TB LABEL 4.0MM MARKING 91-100
Need more? Email Us
Altech corporation
MARKING TAG SET MT5 100 TAGS IMP / Connector Label, Snap In For DIN Rail and Panel Mount Terminal Blocks
Need more? Email Us
Eaton Bussmann
MARKING STRIP
Need more? Email Us
Eaton Bussmann
X291 SERIES 12-POLE MARKING STRI
Need more? Email Us
Phoenix Contact
10 SECTION ZACK MARKER STRIP
Need more? Email Us
Phoenix Contact
ZACK STRIP FLAT PRINTED HORIZON
Need more? Email Us
Eaton Bussmann
MARKER STRIP MFGR
Need more? Email Us
Phoenix Contact
ZACK STRIP 10-SECTION WHITE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1638 $70.8190
10+ $11.6216 $116.2160
16+ $11.2589 $180.1424
22+ $10.8951 $239.6922
28+ $10.5324 $294.9072
37+ $9.4433 $349.4021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
In Stock: 150 pieces Factory Stock: 150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess