EN
  • EN
  • DE

MC100ELT21DTG

Part No MC100ELT21DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 5 V Differential PECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Part Status Last Time Buy
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100ELT21
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1216661-MC100ELT21DTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100ELT21DTG CAD Model

Description

ON Semiconductor MC100ELT21DTG Overview

The ON Semiconductor MC100ELT21DTG is a high-performance differential PECL to TTL translator. It is designed to convert PECL (Positive Emitter-Coupled Logic) level signals to TTL (Transistor-Transistor Logic) level signals, enabling seamless integration between these two types of logic families. This product is an essential component for systems that require the translation of high-speed signals from networking and telecommunication equipment to TTL-compatible devices.

Key Features

  • High-Speed Performance: The MC100ELT21DTG is capable of handling high-speed signal translation, making it suitable for applications that require fast data processing and communication.
  • Differential PECL Inputs: The translator accepts differential PECL input signals, which are known for their low noise susceptibility and high switching speeds.
  • TTL Outputs: It provides TTL level outputs, which are widely used in digital circuits due to their noise immunity and compatibility with a broad range of digital devices.
  • Power Supply: The device operates with a 5V power supply, which is standard for TTL logic, and it also supports the VCCO (Output Supply Voltage) for flexibility in interfacing with different logic levels.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that demand reliability under varying environmental conditions.
  • Package: The MC100ELT21DTG comes in a TSSOP-8 package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The ON Semiconductor MC100ELT21DTG is ideal for a range of applications, including:

  • Data Communication
  • Networking Equipment
  • Signal Conversion
  • Clock Distribution
  • Telecommunications
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100ELT21DTG is manufactured under strict quality control standards to ensure it meets the rigorous requirements of industrial and automotive applications. Its reliability is backed by ON Semiconductor's reputation in the industry for producing durable and dependable components.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9740 $51.3240
62+ $1.6197 $100.4214
96+ $1.5691 $150.6336
132+ $1.5185 $200.4420
171+ $1.4678 $250.9938
228+ $1.3160 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess